The TAS5721MDCA is a state-of-the-art audio amplifier from Texas Instruments that delivers high-quality sound with exceptional efficiency. This advanced digital amplifier integrates a PWM processor and a power stage, designed to drive a stereo speaker system. It is an ideal solution for a wide range of audio applications, including home theater systems, soundbars, and smart speakers.
Key Features
- High-Performance Audio: With its PurePath™ HD technology, the TAS5721MDCA provides high-definition audio with low distortion, ensuring a crystal-clear listening experience.
- Efficient Power Output: The device offers up to 20W of continuous stereo output power per channel, with an impressive efficiency that reduces heat dissipation and power loss.
- Advanced Modulation: Utilizing a closed-loop architecture, the amplifier maintains excellent audio performance even with variations in supply voltage and speaker impedance.
- Integrated Feedback: The built-in feedback mechanism minimizes output error, further enhancing audio quality and reliability.
- Programmable Audio Processing: Users can customize audio performance through the integrated audio processor, which includes features like equalization, dynamic range control, and volume management.
- Multiple Audio Inputs: The TAS5721MDCA supports a variety of audio input formats, making it versatile for different signal sources.
Applications
- Home Theater Systems
- Soundbars
- Smart Speakers
- TV Audio Systems
- Wireless Speakers
Technical Specifications
Parameter
Value
Output Power
Up to 20W per channel
Supply Voltage
4.5V - 26.4V
Audio Inputs
I2S, Left-Justified, Right-Justified, TDM
THD+N
0.03% (Typical)
Package Type
32-TSSOP
Overall, the TAS5721MDCA from Texas Instruments is a powerful and versatile audio amplifier that offers exceptional performance for a variety of high-fidelity audio applications. Its integration of advanced features with user-customizable options makes it a top choice for designers looking to enhance the audio experience in their products.