EN
  • EN
  • DE

TAS5745PHPR

Part No TAS5745PHPR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description PROTOTYPE / Amplifier IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Texas Instruments
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 734931-TAS5745PHPR
Ultra Librarian 3D Model Ultra Librarian TAS5745PHPR CAD Model

Description

The TAS5745PHPR from Texas Instruments is a sophisticated digital audio amplifier designed to deliver high-quality sound for a range of consumer electronics. This integrated circuit is part of TI's extensive audio product line, known for combining performance with power efficiency.

Key Features

  • Output Power: Capable of delivering up to 20W into a 4-ohm load, it ensures loud and clear audio output suitable for home theaters, desktop speakers, and soundbars.
  • Audio Processing: Equipped with advanced audio processing features, including digital audio processing and dynamic range control, the TAS5745PHPR can enhance the listening experience by optimizing sound quality.
  • Efficiency: With a class-D architecture, it provides high power efficiency, which is crucial for battery-powered devices, reducing heat dissipation and extending playtime.
  • Flexibility: The I2S and TDM audio interfaces allow for flexible input options, making it compatible with various digital audio sources and systems.
  • Integrated Feedback: The built-in feedback ensures precision in sound reproduction, minimizing distortion and delivering high-fidelity audio.

Applications

The TAS5745PHPR is ideal for a wide range of applications where high-quality audio amplification is required. Its typical applications include:

  • Wireless and Bluetooth speakers
  • Soundbars and home theater systems
  • Smart TVs
  • Desktop and laptop audio systems

Technical Specifications

Parameter Value
Output Power (per channel) 20W into 4Ω
Supply Voltage 4.5V to 26V
THD+N 0.03% at 1W into 4Ω
Package HTQFP (48)

For designers and engineers looking to integrate a robust audio amplifier into their products, the TAS5745PHPR offers a perfect blend of power, performance, and flexibility.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5297 $52.6485
12+ $8.6398 $103.6776
18+ $8.3698 $150.6564
25+ $8.0998 $202.4950
32+ $7.8298 $250.5536
43+ $7.0198 $301.8514
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess