EN
  • EN
  • DE

TAS5760LDAPR

Part No TAS5760LDAPR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP CLSS D MONO/STER 32HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 32-HTSSOP
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -25°C ~ 85°C (TA)
Mounting Surface Mount
Package 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
Case / Package 32-HTSSOP
Family Name TAS5760
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-51623-1, 296-51623-2, TAS5760LDAPR-ND, 296-51623-6
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899069-TAS5760LDAPR
Ultra Librarian 3D Model Ultra Librarian TAS5760LDAPR CAD Model

Description

Introducing the TAS5760LDAPR from Texas Instruments

The TAS5760LDAPR is a sophisticated audio solution from the renowned semiconductor manufacturer, Texas Instruments (TI). This powerful integrated circuit is designed to deliver premium audio performance for a wide range of applications. It is a part of TI's extensive portfolio of audio amplifiers that cater to the increasing demand for high-quality sound in consumer electronics.

At its core, the TAS5760LDAPR is a stereo Class-D audio amplifier that offers an impressive output of up to 20 Watts per channel at a 4-ohm load with a 10% THD+N, ensuring powerful and clear audio reproduction. It operates over a wide supply voltage range from 4.5V to 26.4V, which makes it versatile for use in various electronic devices, from portable speakers to high-end audio systems.

The device comes in a 32-pin HTSSOP (DAP) package, providing a compact solution that can fit into space-constrained applications. This package also aids in better thermal performance and reliability, ensuring the amplifier operates efficiently even under demanding conditions.

One of the key features of the TAS5760LDAPR is its I2S interface, which allows for seamless integration with digital audio sources. This interface supports various audio formats and provides a high-quality signal path from the audio source to the amplifier. Moreover, the TAS5760LDAPR incorporates advanced modulation techniques that reduce electromagnetic interference (EMI), making it an ideal choice for applications where EMI can be a concern.

Furthermore, the TAS5760LDAPR is equipped with several built-in protection features, including overcurrent, overtemperature, and undervoltage protection. These features help to safeguard the amplifier and the overall system against potential damage, ensuring long-term reliability and stability.

Whether it's for home theater systems, desktop audio, or portable speakers, the TAS5760LDAPR is engineered to deliver high-quality sound with efficiency and precision. Its combination of power, performance, and protection makes it a top choice for audio enthusiasts and professionals seeking a superior audio amplification solution.

For more technical details and application guides, the datasheet and support documentation for the TAS5760LDAPR are available on the Texas Instruments website.

You May Also Be Interested in

ams
IC AMP CLASS AB STEREO 24QFN
Lowest to $35.9182
Texas Instruments
2-W MONO AUDIO POWER AMPLIFIER WITH HEADPHONE DRIVE | IC AMP AUDIO PWR 2W MONO 10MSOP
Lowest to $3.4757
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
Rohm Semiconductor
IC AMP D STER 2.3W VQFN024V4040
Lowest to $2.2918
Texas Instruments
Stereo 11W Audio Power Amplifier | IC AMP AUDIO PWR 11W AB TO263-7
Lowest to $8.5038
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7635 $52.5810
14+ $7.1906 $100.6684
22+ $6.9659 $153.2498
30+ $6.7412 $202.2360
39+ $6.5165 $254.1435
52+ $5.8424 $303.8048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess