EN
  • EN
  • DE

TBSN74LS32DR

Part No TBSN74LS32DR
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1098090-TBSN74LS32DR
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TBSN74LS32DR CAD Model

Description

Product Overview: TBSN74LS32DR - Texas Instruments

The TBSN74LS32DR is a high-quality integrated circuit produced by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This particular model is part of the SN74LS series, which is well-known for its reliability and performance in a wide range of electronic applications.

The TBSN74LS32DR is a quadruple 2-input positive OR gate. This means that the device contains four independent OR gates, each with two inputs. OR gates are fundamental components in digital electronics, used to create logical operations that are essential in computing and signal processing. The device operates with a typical voltage of 5V, which is standard for many digital systems, making it compatible with a variety of TTL (Transistor-Transistor Logic) circuits.

One of the key features of the TBSN74LS32DR is its fast switching capabilities. This makes it suitable for high-speed applications where rapid signal processing is crucial. Additionally, the device boasts low power consumption, which is an important consideration for battery-powered or energy-efficient systems.

The TBSN74LS32DR is supplied in a small-outline package, referred to as the DR suffix in its part number, which indicates a surface-mount package. This type of packaging is ideal for modern printed circuit boards (PCBs) where space is at a premium and where automated assembly processes are used.

As with all Texas Instruments products, the TBSN74LS32DR is manufactured to high standards, ensuring reliability and consistency. Whether used in computing, telecommunications, or control systems, this OR gate IC can be counted on to perform as expected. Its versatility and performance make it a go-to choice for designers and engineers looking for a dependable solution to their digital logic needs.

In summary, the TBSN74LS32DR from Texas Instruments is a versatile and reliable quadruple 2-input OR gate that is well-suited for a variety of applications requiring high-speed logic operations. Its energy efficiency and compact surface-mount packaging make it an excellent choice for both new designs and as a drop-in replacement in existing systems.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Lucent
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess