EN
  • EN
  • DE
  • IT

TCA9554ADBQR

Part No TCA9554ADBQR
Manufacturer Texas Instruments
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 8BIT 16TSSOP / Low Voltage 8-Bit I2C and SMBus Low-Power I/O Expander With Interrupt Output and Configuration Registers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Number of I/O 8
Interface I2C, SMBus
Interrupt Output Yes
Features POR
Output Type Push-Pull
Clock Frequency 400kHz
Supply Voltage (V) 1.65V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SSOP
Supplier Device Package 16-SSOP
Manufacturer Pack Quantity 2,500
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807053-TCA9554ADBQR
Ultra Librarian 3D Model Ultra Librarian TCA9554ADBQR CAD Model

Description

Product Overview: Texas Instruments TCA9554ADBQR

The TCA9554ADBQR is a robust, low-voltage 8-bit I/O expander from the reputable semiconductor manufacturer, Texas Instruments. Designed for the I²C bus and SMBus, this device offers a seamless solution for expanding the available I/O ports of microcontrollers and microprocessors, especially when additional inputs and outputs are required in a system with limited GPIOs.

With its operating voltage range of 1.65V to 5.5V, the TCA9554ADBQR is highly versatile, making it suitable for a wide array of applications, from battery-powered devices to industrial control systems. This flexibility ensures that it can be integrated into various designs without the need for additional voltage level translation, simplifying the overall design process.

The device features an interrupt output which can be configured to alert the host controller when an input state changes, thereby reducing the need for the controller to poll the expander, and thus saving power. This is particularly advantageous in low-power and battery-sensitive applications. Additionally, each I/O can be configured as either an input or an output, providing the designer with the freedom to tailor the expander's functionality to the specific needs of their project.

The TCA9554ADBQR is offered in a small and compact SSOP-24 (DBQ) package, which is ideal for space-constrained applications. Its small footprint does not compromise its performance, as it still maintains strong ESD protection and latch-up performance.

For ease of integration, Texas Instruments provides comprehensive technical support, including detailed datasheets, application notes, and design resources. This support ensures that engineers can confidently employ the TCA9554ADBQR in their designs, benefiting from its performance and reliability while minimizing development time and costs.

In summary, the TCA9554ADBQR from Texas Instruments is an excellent choice for designers looking to expand the I/O capabilities of their systems with a reliable, power-efficient, and easy-to-use I/O expander.

You May Also Be Interested in

Maxim Integrated
IC XPNDR 100KHZ 2-WIRE 16QSOP
Lowest to $4.3879
SMSC Corporation
LPC SUPER I/O WITH HARDWARE MONI / I/O Expander
Need more? Email Us
Infineon Technologies
IC XPNDR 100KHZ I2C 48SSOP
Lowest to $29.6399
Maxim Integrated
IC XPNDR 400KHZ I2C 24QSOP
Lowest to $4.4966
SMSC Corporation
ENHANCED SUPER I/O WITH LPC INTE / I/O Expander
Need more? Email Us
Maxim Integrated
MULTI-PORT I/O EXPANDER
Lowest to $9.1000
SMSC Corporation
LPC SUPER I/O / I/O Expander
Lowest to $9.1405
Maxim Integrated
MULTI-PORT I/O EXPANDER
Lowest to $20.1041
Harris Corporation
IC XPNDR PARALLEL 24SBDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9284 $51.0620
135+ $0.7617 $102.8295
205+ $0.7379 $151.2695
285+ $0.7141 $203.5185
365+ $0.6903 $251.9595
485+ $0.6189 $300.1665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,215 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess