EN
  • EN
  • DE

TCA9555PWR

Part No TCA9555PWR
Manufacturer Texas Instruments
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 16B 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of I/O 16
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 10mA, 25mA
Max Frequency 400kHz
Supply Voltage - Operating 1.65 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-TSSOP
Win Source Part Number 032000-TCA9555PWR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TCA9555PWR CAD Model

Description

Texas Instruments TCA9555PWR Overview

The TCA9555PWR is a robust integrated circuit designed and manufactured by Texas Instruments (TI), one of the industry's leading semiconductor companies. This device is part of TI's extensive portfolio of interface products and is specifically a 16-bit I2C-bus and SMBus I/O expander. The TCA9555PWR is engineered to provide general-purpose remote I/O expansion for most microcontroller families via the two-wire I2C-bus (Inter-Integrated Circuit) and SMBus (System Management Bus).

Key Features

  • 16-Bit I/O Ports: The TCA9555PWR comes with two 8-bit ports (Port 0 and Port 1) that can be configured as inputs or outputs, offering a versatile solution for expanding the I/O capabilities of a microcontroller.
  • Operating Voltage: This device supports a wide range of operating voltages from 1.65V to 5.5V, making it suitable for interfacing with both low-voltage and standard 5V logic devices.
  • Interrupt Output: An interrupt output pin is available to indicate when an input state has changed, providing a mechanism for alerting the host microcontroller without the need for constant polling.
  • High-Speed I2C Interface: The TCA9555PWR supports standard (100 kHz), fast (400 kHz), and fast-mode plus (1 MHz) I2C protocols, ensuring compatibility with a broad range of I2C-bus specifications.
  • Power-Up Logic State: The power-up logic state of the I/Os is high-impedance to avoid unintended signals during system power-up.
  • Software Reset: A software reset feature allows the device to be reset through the I2C-bus, simplifying remote recovery and initialization.

Applications

The TCA9555PWR is ideal for use in a variety of applications that require additional I/O ports without the need for increasing the size of the microcontroller. Common applications include:

  • Servers
  • Personal electronics
  • Industrial controls
  • Medical equipment
  • Gaming consoles

Package and Quality

Enclosed in a TSSOP (Thin Shrink Small Outline Package) with 24 pins, the TCA9555PWR ensures a compact footprint on printed circuit boards. TI's commitment to quality ensures that this I/O expander meets rigorous industry standards, making it a reliable choice for both prototyping and mass production environments.

You May Also Be Interested in

NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 24TSSOP
Need more? Email Us
Texas Instruments
IC I/O EXPANDER I2C 8B 16TSSOP
Lowest to $1.3937
Texas Instruments
IC I/O EXPANDER I2C 4B 8SOIC
Lowest to $1.1312
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Lowest to $4.3657
Maxim Integrated
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16HVQFN
Lowest to $8.7910
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Lowest to $0.8732
NXP / Nexperia
IC XPNDR 1MHZ I2C 16TSSOP
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER I2C 40B 56TSSOP
Lowest to $7.2762

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6316 $50.5280
195+ $0.5183 $101.0685
300+ $0.5021 $150.6300
415+ $0.4859 $201.6485
535+ $0.4697 $251.2895
715+ $0.4211 $301.0865
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,030 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess