EN
  • EN
  • DE

TCAN1043GDRQ1

Part No TCAN1043GDRQ1
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 1/1 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Type Transceiver
Protocol CANbus
Number of Drivers/Receivers 1/1
Duplex -
Receiver Hysteresis 50 mV
Data Rate 5Mbps
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number TCAN1043
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1370734-TCAN1043GDRQ1
Ultra Librarian 3D Model Ultra Librarian TCAN1043GDRQ1 CAD Model

Description

TCAN1043GDRQ1 - Automotive CAN Transceiver from Texas Instruments

The TCAN1043GDRQ1 is a high-performance, automotive-grade Controller Area Network (CAN) transceiver designed by Texas Instruments to serve as an interface between a CAN protocol controller and the physical two-wire CAN bus. This device is tailored for use in automotive applications that require high-speed data communication with minimal electromagnetic emissions and robustness against high voltage transients.

Featuring an industry-standard 8-pin SOIC package, the TCAN1043GDRQ1 provides exceptional protection against transients, meeting ISO 11898-2:2016 standards, and is qualified for use in automotive applications according to the AEC-Q100 Grade 1. It operates over a wide temperature range from -40°C to +125°C, ensuring reliable performance under extreme conditions.

The transceiver's key features include:

  • Loopback Mode: This functionality allows diagnostic capabilities by internally connecting the transmitter and receiver, facilitating system testing and validation.
  • Protection Features: The device comes with built-in protection against faults and extreme conditions, such as battery short-circuits and over-temperature shutdown, enhancing system reliability.
  • Low Power Mode: With a low-power standby mode, the TCAN1043GDRQ1 ensures reduced power consumption when the CAN network is not active, contributing to energy-efficient designs.
  • Bus Fault Protection: The transceiver can withstand bus fault voltages ranging from -58V to +58V, safeguarding the CAN controller against hazardous conditions on the bus lines.
  • High Electromagnetic Compatibility (EMC): Designed for low electromagnetic emission and high immunity, the device minimizes interference with other electronic systems, crucial for automotive environments.

The TCAN1043GDRQ1 is ideal for a variety of automotive applications, including powertrain, chassis, and body electronics, as well as advanced driver assistance systems (ADAS). Its robust design and advanced features ensure reliable communication in the sophisticated electronic systems of modern vehicles, enabling safer and smarter automotive solutions.

For designers and engineers looking to integrate CAN communication in their automotive projects, the TCAN1043GDRQ1 offers a blend of performance, protection, and low-power operation, making it a top choice for ensuring reliable data transmission in harsh vehicular environments.

You May Also Be Interested in

Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8549 $51.2940
145+ $0.7014 $101.7030
225+ $0.6795 $152.8875
305+ $0.6576 $200.5680
395+ $0.6357 $251.1015
530+ $0.5699 $302.0470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess