EN
  • EN
  • DE

TCAN330GDCNT

Part No TCAN330GDCNT
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX CAN 3.3V SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol CAN
Number of Drivers/Receivers 1/1
Data Rate 1Mbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-8
Win Source Part Number 1106320-TCAN330GDCNT
Popularity Medium
Supply and Demand Status Balance
Quantity per package 250
Ultra Librarian 3D Model Ultra Librarian TCAN330GDCNT CAD Model

Description

TCAN330GDCNT - CAN Transceiver from Texas Instruments

The TCAN330GDCNT is a high-performance CAN (Controller Area Network) transceiver designed by Texas Instruments (TI), one of the leading manufacturers in the semiconductor industry. This device provides the interface between a CAN protocol controller and the physical two-wire CAN bus. It is designed for use in automotive applications and industrial automation systems where robust communication is essential.

The transceiver is compliant with the ISO 11898-2 and ISO 11898-5 standards, ensuring reliable operation in harsh environments. It supports the high-speed CAN function, with data rates up to 1 Mbps. The TCAN330GDCNT is characterized for operation over a wide temperature range of -40°C to +125°C, making it suitable for various challenging conditions.

One of the key features of the TCAN330GDCNT is its low power consumption. The device includes a power-saving standby mode that significantly reduces the current consumption when the CAN network is idle or when the system is in sleep mode. This makes it ideal for battery-operated systems where power efficiency is critical.

The TCAN330GDCNT also boasts robust protection features to ensure system reliability. It includes protection against high-voltage transients, such as those found in automotive environments, as well as thermal shutdown and overcurrent limiting. Additionally, the device offers bus fault protection, ensuring that the transceiver remains operational even in the event of faults on the CAN bus lines.

This transceiver comes in an 8-pin narrow SOIC (Small Outline Integrated Circuit) package, which is suitable for space-constrained applications. Its small form factor and the need for minimal external components make it an excellent choice for compact and integrated designs.

In summary, the TCAN330GDCNT from Texas Instruments is a robust, low-power CAN transceiver that is well-suited for automotive and industrial applications. Its compliance with industry standards, combined with its protection features and power efficiency, make it a reliable choice for designers looking to implement CAN communication in their systems.

You May Also Be Interested in

Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0808 $52.3736
40+ $2.5278 $101.1120
62+ $2.4488 $151.8256
85+ $2.3698 $201.4330
110+ $2.2909 $251.9990
147+ $2.0539 $301.9233
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess