EN
  • EN
  • DE

HFBR-1412TZ

Part No HFBR-1412TZ
Manufacturer Broadcom Limited
Catalog Fiber Optics - Transmitters - Discrete
Description XMITTER FIBER OPTIC STD PWR ST
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Broadcom Limited
Status Active
Wavelength 820nm
Forward Voltage 1.7V
Continuous forward current- Max 100mA
Voltage - DC Reverse (Vr) (Max) 1.8V
Capacitance 55pF
Connector Type ST
Win Source Part Number 085486-HFBR-1412TZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name HFBR-1412
Introduction Date January 01, 2006
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2022
Quantity per package 60
Ultra Librarian 3D Model Ultra Librarian HFBR-1412TZ CAD Model

Description

The Broadcom Limited 152184 is an optoelectronic product with ST connector type. It has a capacitance of 55pF and a voltage of DC reverse (Vr) (Max) of 1.8V. The forward voltage is 1.7V and the wavelength is 820nm. It has a continuous forward current of 100mA. The spectral bandwidth is not mentioned. This product is active in the market with limited supply and demand status. The quantity per package is 60. The introduction date is January 01, 2006, and the estimated EOL date is 2022. This product is used in various applications like Optoelectronics.

You May Also Be Interested in

AVAGO TECHNOLOGIES LIMITED
Versatile Link The Versatile Fiber Optic Connection
Lowest to $23.6410
Industrial Fiberoptics
LED FIBER OPTIC 645NM RED / Fiber Optic Transmitter 645nm 2V 30 mA Connector-less
Lowest to $5.1208
Broadcom Limited
Fiber Optic Transmitter and Receiver Data Links for 266 MBd | XMITTER FIBER OPTIC 266MBD ST
Need more? Email Us
Broadcom Limited
TRANSMITTER DIODE FIBER OPTIC / Fiber Optic Transmitter 650nm 2.1V 50 mA Connector-less
Lowest to $20.2223
Broadcom Limited
TRANSMITTER / Fiber Optic Transmitter 650nm Versatile Link
Lowest to $50.4694
Broadcom Limited
XMITTER OPTICAL HI SPEED VERT / Fiber Optic Transmitter 650nm 2.1V 80 mA Versatile Link
Lowest to $30.9556
Broadcom Limited
FIBER OPTIC TX 5 MBD 650NM
Lowest to $10.2952
Broadcom Limited
RoHS Compliant | XMITTER FIBER OPTIC HIGH PWR ST
Lowest to $21.9925
Broadcom Limited
TRANSMITTER DIODE FIBER OPTIC / Fiber Optic Transmitter 650nm 2.1V 50 mA Connector-less
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.1469 $69.4407
6+ $18.9924 $113.9544
9+ $18.3989 $165.5901
12+ $17.8053 $213.6636
15+ $17.2118 $258.1770
20+ $15.4313 $308.6260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,333 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess