EN
  • EN
  • DE

TCAN337GDCNR

Part No TCAN337GDCNR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 1/1 SOT23-8  /  1/1 Transceiver CANbus SOT-23-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tape & Reel
Type Transceiver
Protocol CANbus
Number of Drivers/Receivers 1/1
Receiver Hysteresis 120 mV
Data Rate 5Mbps
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case SOT-23-8
Supplier Device Package SOT-23-8
Base Product Number TCAN337
Other Names TCAN337GDCNR,296-48971-6,296-48971-1,296-48971-2
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261400-TCAN337GDCNR
Ultra Librarian 3D Model Ultra Librarian TCAN337GDCNR CAD Model

Description

Introducing the TCAN337GDCNR from Texas Instruments

The TCAN337GDCNR is a state-of-the-art CAN (Controller Area Network) transceiver module from the trusted family of Texas Instruments' automotive communication products. This device is designed to serve as an interface between a CAN protocol controller and the physical two-wire CAN bus. It is tailored for high-speed operation in modern automotive and industrial applications, providing reliable data transmission with differential signaling.

With its robust construction, the TCAN337GDCNR ensures exceptional performance in harsh environments. It meets the ISO 11898-2 High-Speed CAN (HS CAN) specification, making it suitable for in-vehicle networks and capable of handling speeds up to 1 Mbps. The device offers features such as protection against voltage transients, thermal shutdown, and an integrated failsafe mode, which ensures safe operation even under fault conditions.

One of the standout features of the TCAN337GDCNR is its low-power mode, which helps reduce power consumption when the network is idle, making it an excellent choice for power-sensitive applications. Additionally, this transceiver boasts a wide operating voltage range and is compatible with 3.3V and 5V signaling, providing flexibility for various system designs.

The TCAN337GDCNR comes in a compact 8-pin, 4.9 mm × 3.9 mm SON package, which is not only space-saving but also offers excellent thermal performance. Its small footprint makes it an ideal choice for applications where board space is at a premium. The device is also characterized for operation from -40°C to 125°C, ensuring reliable performance across a broad range of temperatures.

For engineers and designers working on automotive or industrial communication systems, the TCAN337GDCNR offers a perfect blend of high-speed data transfer, robust protection features, and low-power operation. Whether it's for engine control units, gateway modules, or any CAN-based communication network, this transceiver is engineered to deliver top-notch performance and reliability, solidifying its place as a go-to solution in the field of automotive communications.

With Texas Instruments' commitment to quality, the TCAN337GDCNR is not just a component; it's a cornerstone for building sophisticated and efficient CAN networks in the demanding environments of today's automotive and industrial landscapes.

You May Also Be Interested in

Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5960 $55.8600
80+ $1.3095 $104.7600
120+ $1.2686 $152.2320
165+ $1.2277 $202.5705
215+ $1.1868 $255.1620
285+ $1.0640 $303.2400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,555 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess