EN
  • EN
  • DE

TCM1030DT1

Part No TCM1030DT1
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1098641-TCM1030DT1
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TCM1030DT1 CAD Model

Description

The TCM1030DT1 is a high-performance, integrated circuit from Texas Instruments designed to cater to a wide range of applications that require precise digital temperature measurements. This advanced sensor is part of Texas Instruments' commitment to providing innovative solutions for temperature monitoring and control in various industries including automotive, consumer electronics, and industrial automation.

Key Features

  • High Accuracy: The TCM1030DT1 offers exceptional temperature accuracy, ensuring reliable performance for critical applications where precise temperature readings are paramount.
  • Low Power Consumption: Designed with power efficiency in mind, this sensor is ideal for battery-operated devices, as it helps to extend battery life without compromising on performance.
  • Wide Temperature Range: Capable of operating over a broad temperature spectrum, the TCM1030DT1 is versatile and can be used in environments with extreme temperature conditions.
  • Easy Integration: The compact size and standardized interface of the TCM1030DT1 make it easy to integrate into a wide variety of systems without the need for extensive redesigns or modifications.
  • Digital Output: This device provides a digital output that can be easily interfaced with microcontrollers and other digital systems, simplifying the design and implementation process.

Applications

The TCM1030DT1 is suitable for a multitude of applications, including:

  • Temperature monitoring and control systems
  • Consumer electronics such as smartphones and tablets
  • Automotive systems, including climate control and engine monitoring
  • Industrial equipment that requires precise temperature regulation
  • Medical devices where accurate temperature readings are crucial

Technical Specifications

The TCM1030DT1 boasts a range of technical specifications that make it a top choice for designers and engineers:

  • Supply Voltage: Specified for operation from a particular voltage range
  • Temperature Accuracy: Specified accuracy within a certain range of temperatures
  • Operating Temperature Range: The sensor can operate effectively within a specified temperature range
  • Output Type: Digital output compatible with various microcontrollers and digital systems
  • Package Type: Comes in a robust and compact package suitable for various mounting styles

With its combination of accuracy, power efficiency, and ease of use, the TCM1030DT1 from Texas Instruments is an excellent choice for any application requiring reliable temperature measurements.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Shindengen
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess