EN
  • EN
  • DE

TDA1MDRCCYEA0

Part No TDA1MDRCCYEA0
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description TDA1MDRCCYEA0 / Digital Media System Processor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series DM81x Video SOC, DaVinci
Type Digital Media System-on-Chip (DMSoC)
Interface CAN, Ethernet, I2C, McASP, McBSP, MMC/SD/SDIO, SATA, SPI, UART, USB
Clock Rate 700MHz DSP, 1GHz ARM
Non-Volatile Memory ROM (48 kB)
On-Chip RAM 1.08MB
Voltage - I/O 1.5V, 1.8V, 3.3V
Voltage - Core 1.1V, 1.2V, 1.35V
Operating Temperature Range 0°C ~ 90°C (TJ)
Win Source Part Number 796536-TDA1MDRCCYEA0
Popularity Medium
Supply and Demand Status Limited
Family Name TDA1MDRCCYEA0
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TDA1MDRCCYEA0 CAD Model

Description

Introducing the TDA1MDRCCYEA0 from Texas Instruments

The TDA1MDRCCYEA0 is a state-of-the-art semiconductor product designed and manufactured by Texas Instruments, a leader in the integrated circuit industry. This product is part of the TDA series, which is known for its high performance, reliability, and integration of advanced features. The TDA1MDRCCYEA0 is specifically engineered to meet the demanding requirements of modern electronics systems, making it an ideal choice for a wide range of applications.

Key Features

  • Advanced Processing Capabilities: The TDA1MDRCCYEA0 is built with a powerful processing core that ensures smooth and efficient operation even in complex computational tasks.
  • High Integration: This product integrates multiple functions and features into a single chip, reducing the need for additional components and saving valuable space on the PCB.
  • Energy Efficiency: Designed with energy conservation in mind, the TDA1MDRCCYEA0 operates with a low power consumption, making it suitable for battery-powered devices or energy-sensitive applications.
  • Robust Connectivity: With built-in communication interfaces, this semiconductor offers robust connectivity options, facilitating data transfer and peripheral integration.
  • Durable Design: Texas Instruments' commitment to quality means the TDA1MDRCCYEA0 is designed to withstand harsh conditions and provide a long operational lifespan.

Applications

The versatility of the TDA1MDRCCYEA0 allows it to be used in various applications, including but not limited to:

  • Automotive systems
  • Industrial automation
  • Advanced robotics
  • Consumer electronics
  • Internet of Things (IoT) devices

Why Choose the TDA1MDRCCYEA0?

Choosing the TDA1MDRCCYEA0 for your next project means investing in a product that delivers performance, efficiency, and reliability. Texas Instruments' commitment to innovation ensures that this chip will not only meet your current requirements but also adapt to future technological advancements. Whether you're designing a sophisticated automotive system or a compact IoT device, the TDA1MDRCCYEA0 provides the functionality and dependability you need to succeed.

For more detailed specifications and application support, visit the Texas Instruments website or contact their customer support team. The TDA1MDRCCYEA0 is more than just a component; it's a gateway to the next level of electronic innovation.

You May Also Be Interested in

NXP / Nexperia
IC DSP 24BIT 100MHZ 196-MAPBGA
Need more? Email Us
NXP / Nexperia
MC56F80646VLFR
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 196-MAPBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Texas Instruments
DIGITAL SIGNAL PROCESSOR
Need more? Email Us
Texas Instruments
IC
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess