EN
  • EN
  • DE

THC6062CDR

Part No THC6062CDR
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 365408-THC6062CDR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian THC6062CDR CAD Model

Description

The Texas Instruments THC6062CDR is a high-performance, dual-channel 12-bit analog-to-digital converter (ADC) that is designed to meet the rigorous demands of industrial, medical, and communication applications. With its impressive sampling rate and precision, this ADC is an ideal choice for systems requiring high-speed data acquisition and real-time signal processing.

Key Features

  • High-Speed Performance: The THC6062CDR offers a maximum sampling rate of 62 MSPS (mega samples per second), allowing for the accurate capture of high-frequency signals.
  • Dual-Channel Operation: With two ADC channels, it provides the flexibility to process multiple signals simultaneously, which is essential for complex signal analysis.
  • Resolution: Its 12-bit resolution ensures precise digital representation of the input signal, resulting in high-quality data conversion with minimal information loss.
  • Low Power Consumption: Designed with power efficiency in mind, the THC6062CDR maintains excellent performance while minimizing power draw, making it suitable for battery-powered or energy-sensitive applications.
  • Integrated Features: The device includes an internal voltage reference and a digital error correction circuit, which simplifies the design and reduces external component requirements.
  • Flexible Interface: It supports a parallel LVDS (Low-Voltage Differential Signaling) output interface, facilitating easy integration with a wide range of microprocessors and digital signal processors.

Applications

The versatility of the THC6062CDR extends to various applications, including:

  • Medical imaging systems
  • Test and measurement equipment
  • Wireless communication infrastructure
  • High-speed data acquisition systems
  • Digital oscilloscopes

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the THC6062CDR is no exception. It is manufactured to the highest standards to ensure reliable performance in critical systems. This product is available in a compact 64-pin QFN package and is specified over the industrial temperature range, making it a robust choice for challenging environments.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
AVX Corporation
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
IXYS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess