EN
  • EN
  • DE

THS1030CPW

Part No THS1030CPW
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT PIPELINED 28TSSOP / 3-V TO 5.5-V, 10-BIT, 30MSPS CMOS ANALOG-TO-DIGITAL CONVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Tube
Number of Bits 10
Sampling Rate (Per Second) 30M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type External, Internal
Voltage - Supply, Analog 3V ~ 5.5V
Voltage - Supply, Digital 3V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 28-TSSOP
Supplier Device Package 28-TSSOP
Mounting Style SMD
Part Number Series THS1030
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813559-THS1030CPW
Ultra Librarian 3D Model Ultra Librarian THS1030CPW CAD Model

Description

The Texas Instruments THS1030CPW is a high-performance, dual-channel, 10-bit analog-to-digital converter (ADC) that delivers exceptional speed and precision for a wide range of data acquisition and signal processing applications. This product is designed to meet the rigorous demands of both industrial and consumer markets, offering a versatile solution for system designers.

Key Features

  • High-Speed Performance: With a sampling rate of up to 30 MSPS (mega-samples per second), the THS1030CPW provides rapid data conversion, enabling real-time processing for time-critical applications.
  • Dual-Channel Operation: The device's two independent ADC channels allow for simultaneous sampling of different signals, which is ideal for complex signal analysis and multiplexed systems.
  • Excellent Dynamic Range: The 10-bit resolution ensures fine quantization of the input signal, resulting in high-fidelity signal representation and improved signal-to-noise ratio.
  • Low Power Consumption: Designed with power efficiency in mind, the THS1030CPW operates with a low power consumption, making it suitable for portable and battery-operated devices.
  • Flexible Input Range: The ADC supports a wide input range, accommodating various signal amplitudes and providing greater flexibility in system design.
  • Integrated Features: The device includes an internal reference and track-and-hold circuitry, reducing the need for external components and simplifying the overall design.

Applications

The THS1030CPW is versatile enough to be used in a multitude of applications, including:

  • Medical imaging systems
  • Test and measurement equipment
  • Digital data storage oscilloscopes
  • Communications systems
  • Direct digital synthesis (DDS)

Product Specifications

Parameter Value Resolution 10 bits Max Sampling Rate 30 MSPS Number of Channels 2 Input Voltage Range Variable Package/Case TQFP-48

With its robust feature set, the THS1030CPW from Texas Instruments is an ideal ADC choice for engineers looking to enhance the performance and efficiency of their digital conversion systems.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3323 $61.6615
10+ $10.1189 $101.1890
16+ $9.8026 $156.8416
22+ $9.4864 $208.7008
28+ $9.1702 $256.7656
37+ $8.2216 $304.1992
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess