EN
  • EN
  • DE

THS3001IDGN

Part No THS3001IDGN
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 420-MHz HIGH-SPEED CURRENT-FEEDBACK AMPLIFIERS | IC OPAMP CFA 1 CIRCUIT 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type Current Feedback
Slew Rate 6500V/μs
Gain Bandwidth Product 1.75GHz
-3db Bandwidth 420MHz
Current - Input Bias 2μA
Voltage - Input Offset 1mV
Supply Current 6.6mA
Current - Output / Channel 120mA
Supply Voltage , Single/Dual (±) 9V ~ 33V, ±4.5V ~ 16.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP Exposed Pad
Supplier Device Package 8-MSOP-PowerPad
Family Part Number THS3001
Manufacturer Pack Quantity 80
MSL Level 1 (Unlimited)
Win Source Part Number 1267007-THS3001IDGN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian THS3001IDGN CAD Model

Description

The THS3001IDGN from Texas Instruments is a high-speed current feedback amplifier designed to address a wide range of applications, including telecommunication, test equipment, and data acquisition systems. This high-performance amplifier is well-suited for any design that requires low distortion, high slew rate, and wide bandwidth.

Key Features

  • High Bandwidth: The THS3001IDGN offers an impressive bandwidth of 420 MHz at a gain of +2, making it an ideal choice for high-frequency signal processing.
  • High Slew Rate: With a slew rate of 3600 V/µs, this amplifier can handle rapid changes in signal levels, ensuring minimal signal distortion in fast-paced applications.
  • Low Distortion: The device features a Total Harmonic Distortion (THD) of -70 dBc, providing clear and accurate signal amplification.
  • Output Current: Boasting a high output current of 100 mA, the THS3001IDGN can drive a wide range of loads with ease.
  • Supply Voltage Range: It operates over a supply voltage range of ±5 V to ±15 V, offering flexibility for different circuit designs.
  • Robust Design: The device is housed in an 8-pin MSOP PowerPAD package, which ensures efficient thermal dissipation and a compact footprint.

Applications

The THS3001IDGN is versatile and can be used in various applications, such as:

  • Professional video electronics
  • High-speed data acquisition systems
  • Telecommunications equipment
  • RF/IF signal processing
  • Test and measurement instruments

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The THS3001IDGN is no exception, offering designers the confidence to integrate this amplifier into their high-performance applications. With its robust design and exceptional electrical characteristics, the THS3001IDGN stands out as a superior choice for demanding signal processing tasks.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9841 $59.9205
11+ $9.8332 $108.1652
16+ $9.5259 $152.4144
22+ $9.2186 $202.8092
29+ $8.9113 $258.4277
38+ $7.9894 $303.5972
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess