EN
  • EN
  • DE

THS3202DR

Part No THS3202DR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 2GHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Amplifier Type Current Feedback
Number of Circuits 2
Slew Rate 9000 V/μs
-3db Bandwidth 2GHz
Current - Input Bias 14μA
Voltage - Input Offset 700μV
Operating Supply Current 15mA
Channel Output Current 120mA
Supply Voltage - Operating 6.6 V to 15 V, ±3.3 V to 7.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 123866-THS3202DR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian THS3202DR CAD Model

Description

The THS3202DR from Texas Instruments is a high-performance, dual-channel, current-feedback operational amplifier capable of delivering exceptional speed and bandwidth. This device is designed for a wide range of applications, including telecommunication, test equipment, and video processing. With its high slew rate and low distortion, the THS3202DR is particularly well-suited for driving high-speed analog-to-digital converters (ADCs).

Key Features

  • High Bandwidth: The THS3202DR offers a wide bandwidth of 1.8 GHz at a gain of +2, which allows for high-speed signal processing.
  • High Slew Rate: A high slew rate of 9000 V/µs ensures rapid response to signal changes, making it ideal for high-speed applications.
  • Low Distortion: It features low harmonic distortion, which is critical for maintaining signal fidelity in communication systems and video processing.
  • Dual Channel: The dual-channel configuration enables the simultaneous processing of two signals, improving system throughput and efficiency.
  • Output Current: The THS3202DR can deliver an output current of ±145 mA, which is suitable for driving a variety of loads.
  • Supply Voltage: It operates over a wide supply voltage range of ±5 V to ±15 V, providing flexibility in various design scenarios.

Applications

  • High-speed ADC driving
  • Video amplifiers
  • Telecommunications
  • Active filters
  • Test and measurement equipment

Package Information

The THS3202DR comes in a small-outline package (SOIC) with a "DR" suffix, indicating a reel of 2500 units for efficient handling and manufacturing integration. The device's compact form factor makes it suitable for space-constrained applications.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the THS3202DR is no exception. It is built to meet the rigorous standards expected of high-speed amplifiers, ensuring consistent performance and durability in demanding environments.

You May Also Be Interested in

Texas Instruments
IC OPAMP
Lowest to $1.9645
Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $0.9946
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
Rochester Electronics
IC DIFF 1 CIRCUIT 16LFCSP
Lowest to $8.2538
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $2.2846

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4732 $51.7856
19+ $5.3114 $100.9166
30+ $5.1454 $154.3620
41+ $4.9794 $204.1554
52+ $4.8135 $250.3020
70+ $4.3155 $302.0850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,090 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess