EN
  • EN
  • DE

THS4021IDGN

Part No THS4021IDGN
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 350-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS | IC OPAMP VFB 1 CIRCUIT 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type Voltage Feedback
Slew Rate 470V/μs
-3db Bandwidth 350MHz
Current - Input Bias 3μA
Voltage - Input Offset 500μV
Supply Current 7.8mA
Current - Output / Channel 100mA
Supply Voltage , Single/Dual (±) 9V ~ 32V, ±4.5V ~ 16V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP Exposed Pad
Supplier Device Package 8-MSOP-PowerPad
Family Part Number THS4021
Manufacturer Pack Quantity 80
MSL Level 1 (Unlimited)
Win Source Part Number 1267067-THS4021IDGN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian THS4021IDGN CAD Model

Description

Product Overview: Texas Instruments THS4021IDGN

The Texas Instruments THS4021IDGN is a high-speed, voltage feedback amplifier that is designed to deliver precision and performance in a compact and robust package. This amplifier is an ideal choice for a wide range of applications, including telecommunications, test equipment, and active filter circuits.

Key Features

  • High Slew Rate: The THS4021IDGN offers a high slew rate, ensuring fast response times and enabling its use in high-speed signal processing applications.
  • Wide Bandwidth: With a wide bandwidth, this amplifier is capable of handling a broad range of frequencies, making it versatile for various uses.
  • Low Distortion: It provides low harmonic distortion, which is crucial for maintaining signal integrity in high-fidelity audio and instrumentation applications.
  • Single Supply Operation: This device is capable of operating from a single supply, simplifying power supply design and reducing system complexity.
  • Robust Packaging: The THS4021IDGN comes in an 8-pin MSOP PowerPAD package that is not only space-saving but also enhances thermal performance.

Applications

  • Telecommunications
  • Professional Audio Equipment
  • Active Filters
  • Analog-to-Digital Converter (ADC) Driver
  • Video and High-Speed Data Acquisition

Technical Specifications

  • Supply Voltage Range: ±2.25 V to ±15 V or 4.5 V to 30 V
  • Output Current: 100 mA
  • Input Offset Voltage: Typically 1 mV
  • Operating Temperature Range: -40°C to 85°C

The Texas Instruments THS4021IDGN is designed for precision applications that require high-speed performance. Its combination of speed, low distortion, and versatility make it an excellent choice for designers who need a reliable amplifier that can handle a variety of challenging environments and applications.

You May Also Be Interested in

Texas Instruments
IC OPAMP
Lowest to $1.9645
Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000
Rochester Electronics
IC GP OPAMP 4 CIRCUIT 16LFCSP
Need more? Email Us
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
Advanced Linear Devices Inc.
IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $0.9946

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess