EN
  • EN
  • DE

THS4032CDGNRG4

Part No THS4032CDGNRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 100MHZ 8MSOP / Op Amp Dual High Speed Amplifier ±16V/32V 8-Pin HVSSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Amplifier Type Voltage Feedback
Number of Circuits 2
SR - Slew Rate 100 V/μs
-3db Bandwidth 100MHz
Current - Input Bias 3μA
Voltage - Input Offset 500μV
Operating Supply Current 8.5mA
Output Current per Channel 90mA
Dual Supply Voltage (±) 9 V ~ 32 V, ±4.5 V ~ 16 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 8-MSOP-PowerPad
Win Source Part Number 796721-THS4032CDGNRG4
Popularity Medium
Supply and Demand Status Balance
Family Name THS4032
Introduction Date July 01, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian THS4032CDGNRG4 CAD Model

Description

Product Overview: Texas Instruments THS4032CDGNRG4

The THS4032CDGNRG4 from Texas Instruments is a high-speed, low-distortion voltage feedback amplifier that is part of the THS403x series. Designed for a wide range of applications, this dual operational amplifier offers a blend of performance that makes it suitable for professional audio equipment, test and measurement devices, and telecommunication systems.

Key Features and Benefits

  • High-Speed Performance: The THS4032CDGNRG4 boasts a slew rate of 1000 V/µs and a wide bandwidth of 100 MHz, which is essential for applications requiring fast signal processing and accurate waveform reproduction.
  • Low Distortion: With a total harmonic distortion (THD) of -80 dBc at 1 MHz, the device ensures high fidelity signal amplification, making it ideal for high-quality audio applications.
  • Low Noise: The operational amplifier features a low noise density of 2.8 nV/√Hz at 1 kHz, which contributes to maintaining signal integrity by minimizing the addition of unwanted noise.
  • Flexible Supply Voltage: It operates over a wide supply voltage range from ±2.5 V to ±15 V, allowing for flexibility in various circuit configurations and ensuring compatibility with a broad range of other electronic components.
  • Dual Amplifier Design: The device contains two independent op-amps in a single package, which saves space on the PCB and simplifies the design process for systems requiring multiple amplification stages.
  • Robust Packaging: Packaged in an 8-pin MSOP PowerPAD™, the THS4032CDGNRG4 is designed for thermal efficiency and compactness, making it suitable for space-constrained applications.

Applications

The versatility of the THS4032CDGNRG4 makes it an excellent choice for a variety of applications. It is particularly well-suited for:

  • Professional Audio Equipment
  • Active Filters
  • Test and Measurement Systems
  • ADC/DAC Buffering
  • Telecommunication Infrastructure
  • Video and Imaging Systems

With its exceptional performance characteristics, the THS4032CDGNRG4 is a reliable and efficient solution for designers looking to enhance the speed and integrity of their signal processing applications.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess