EN
  • EN
  • DE

THS4500CDGNR

Part No THS4500CDGNR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 1 CIRCUIT 8MSOP / WIDEBAND, LOW-DISTORTION, FULLY DIFFERENTIAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Amplifier Type Differential
Number of Circuits 1
Output Type Differential
Slew Rate 2800V/μs
Gain Bandwidth Product 300MHz
-3db Bandwidth 370MHz
Current - Input Bias 4μA
Voltage - Input Offset 4mV
Current - Supply 23mA
Voltage - Supply, Single/Dual (±) 4.5V ~ 15V, ±2.25V ~ 7.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP Exposed Pad
Supplier Device Package 8-MSOP-PowerPad
Part Number Series THS4500
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812657-THS4500CDGNR
Ultra Librarian 3D Model Ultra Librarian THS4500CDGNR CAD Model

Description

The THS4500CDGNR is a high-performance, low-power, fully differential amplifier designed by Texas Instruments. This precision device is tailored for use in a wide range of applications, including test and measurement systems, medical equipment, and high-speed data acquisition. Its differential design enables it to effectively reject common-mode noise, making it ideal for driving analog-to-digital converters (ADCs) or buffering differential signal processing chains.

Key Features

  • Wide Bandwidth: The THS4500CDGNR boasts a wide bandwidth of 1.4 GHz, which allows it to handle high-speed signals with ease, ensuring signal fidelity in demanding applications.
  • Low Distortion: With its low harmonic distortion, this amplifier is capable of delivering clean and accurate signal amplification, which is critical for high-precision tasks.
  • High Output Current: It provides a high output current drive, making it suitable for driving heavy loads without compromising performance.
  • Adjustable Gain: The gain of the THS4500CDGNR can be adjusted by external resistors, which gives designers flexibility in configuring the amplifier for specific applications.

Applications

  • High-Speed Data Acquisition Systems
  • Communications Infrastructure
  • Active Filtering
  • Test and Measurement Equipment
  • Medical Imaging Systems

Product Specifications

The THS4500CDGNR comes in a compact 8-pin MSOP PowerPAD package that is optimized for thermal performance. It operates over a wide supply voltage range from 4.5 V to 5.5 V. The device also features a low power consumption of 16.5 mA per channel, which is beneficial for power-sensitive applications. The amplifier's output voltage swing is optimized to work with a variety of ADCs, ensuring seamless integration into your system.

Ordering Information

To order or learn more about the THS4500CDGNR, visit the Texas Instruments website or contact an authorized distributor. The product is available in tape and reel packaging, making it suitable for high-volume production environments.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess