EN
  • EN
  • DE

THS4501CDGKR

Part No THS4501CDGKR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 300MHZ 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Amplifier Type Differential
Number of Circuits 1
Output Type Differential
Slew Rate 2800 V/μs
Gain Bandwidth Product (GBP) 300MHz
-3db Bandwidth 370MHz
Current - Input Bias 4μA
Voltage - Input Offset 4mV
Operating Supply Current 23mA
Channel Output Current 120mA
Supply Voltage - Operating 4.5 V to 15 V, ±2.25 V to 7.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 1107085-THS4501CDGKR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian THS4501CDGKR CAD Model

Description

Introducing the THS4501CDGKR High-Speed Differential Amplifier

The THS4501CDGKR is a state-of-the-art high-speed differential amplifier designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This precision amplifier is specifically engineered to address the needs of high-performance data acquisition systems and signal processing applications that require high bandwidth and low distortion.

With its fully differential architecture, the THS4501CDGKR provides excellent common-mode rejection, which is critical in noisy environments and when dealing with high-speed signals. This feature makes it an ideal choice for applications such as medical imaging, test and measurement equipment, and high-speed data communication systems.

Key Features of the THS4501CDGKR:

  • High Bandwidth: The device offers a wide bandwidth of 1.4 GHz, enabling it to handle high-speed signals with ease.
  • Low Distortion: It boasts a low harmonic distortion, ensuring signal integrity is maintained, which is crucial for high-fidelity applications.
  • Low Power Consumption: Despite its high-speed capabilities, the THS4501CDGKR is designed to be power-efficient, making it suitable for portable and battery-operated devices.
  • Versatile Power Supply Range: The amplifier operates over a wide supply range, accommodating various system designs and requirements.
  • Robust Packaging: Housed in a VSSOP-8 package, the THS4501CDGKR is compact and robust, ensuring reliable performance in a variety of settings.

For design flexibility, the THS4501CDGKR is capable of operating with dual power supplies ranging from ±2.25V to ±5.5V or a single supply from 4.5V to 11V. This versatility allows designers to integrate the amplifier into a wide array of systems without the need for significant power supply modifications.

Overall, the THS4501CDGKR from Texas Instruments represents a blend of performance and efficiency. Its exceptional speed and accuracy, coupled with low power consumption, make it a top choice for professionals seeking to enhance their high-speed signal processing capabilities. Whether it's for a demanding industrial application or a precision-focused scientific instrument, the THS4501CDGKR delivers the quality and reliability that Texas Instruments is known for.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess