EN
  • EN
  • DE
  • IT

THS4541IRGTR

Part No THS4541IRGTR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description THS4541 Negative Rail Input, Rail-to-Rail Output, Precision, 850-MHz Fully Differential Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Amplifier Type Differential
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 1500 V/μs
GBP - Gain Bandwidth Product 850MHz
-3db Bandwidth 620MHz
Current - Input Bias 10μA
Voltage - Input Offset 450μV
Operating Supply Current 10.1mA
Dual Supply Voltage (±) 2.7 V ~ 5.4 V
Operating Temperature Range -40°C ~ 125°C
Win Source Part Number 1267194-THS4541IRGTR
Manufacturer Homepage www.ti.com
Family Name THS4541
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian THS4541IRGTR CAD Model

Description

Product Overview: THS4541IRGTR by Texas Instruments

The THS4541IRGTR from Texas Instruments is a high-speed, fully differential I/O amplifier designed for exceptional performance in a wide range of applications. This versatile component is well-suited for driving high-speed analog-to-digital converters (ADCs) and buffering the outputs of high-speed digital-to-analog converters (DACs). It can also be used in differential signal processing tasks within telecommunications, test equipment, and professional audio systems.

The THS4541IRGTR offers a high slew rate and low distortion, making it an ideal choice for high-performance systems that require precise signal fidelity. With a wide bandwidth of 600 MHz, this amplifier can handle high-speed signals with ease, ensuring that the integrity of the signal is maintained throughout the processing chain.

This device operates over a wide supply range, from 4.5V to 14.5V, which allows for flexible integration into various circuit designs. Additionally, it features low power consumption, which is critical in portable or energy-sensitive applications. The power-down feature further enhances its power management capabilities, allowing the amplifier to be disabled when not in use to conserve energy.

The THS4541IRGTR is available in a compact VQFN-16 package, making it suitable for space-constrained applications. Its surface-mount design is optimized for easy integration into printed circuit boards, facilitating efficient manufacturing and assembly processes.

Key Features:

  • Wide bandwidth: 600 MHz
  • High slew rate for fast signal processing
  • Fully differential input and output
  • Low distortion for high signal integrity
  • Operates from a 4.5V to 14.5V supply range
  • Low power consumption with power-down feature
  • Compact VQFN-16 package for space-saving designs

Overall, the THS4541IRGTR by Texas Instruments is a robust and reliable choice for engineers looking to incorporate a high-speed differential amplifier into their designs. Its performance characteristics and flexible operating parameters make it a versatile component for a multitude of high-speed signal processing applications.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3309 $51.3163
17+ $6.0151 $102.2567
26+ $5.8271 $151.5046
36+ $5.6391 $203.0076
46+ $5.4512 $250.7552
62+ $4.8873 $303.0126
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess