EN
  • EN
  • DE

THS4551IRGTT

Part No THS4551IRGTT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 1 CIRCUIT 16VQFN  /  Differential Amplifier 1 Circuit Rail-to-Rail 16-VQFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tape & Reel
Amplifier Type Differential
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 220V/µs
Gain Bandwidth Product 135 MHz
-3db Bandwidth 150 MHz
Current - Input Bias 1 µA
Voltage - Input Offset 50 µV
Current - Supply 1.37mA
Current - Output / Channel 65 mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 5.4 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-VQFN (3x3)
Base Product Number THS4551
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 296-45477-6,296-45477-1,296-45477-2
Standard Package 250
Win Source Part Number 1127122-THS4551IRGTT
Ultra Librarian 3D Model Ultra Librarian THS4551IRGTT CAD Model

Description

Product Overview: Texas Instruments THS4551IRGTT

The Texas Instruments THS4551IRGTT is a high-precision, fully differential operational amplifier (op-amp) designed for applications requiring low distortion and high linearity. This device is part of TI’s range of analog-to-digital signal path products, offering a combination of performance and power efficiency that is well-suited for a broad spectrum of applications, including medical, industrial, communication, and test & measurement systems.

Key Features

  • Low Distortion: The THS4551IRGTT boasts exceptionally low harmonic distortion, making it ideal for high-fidelity audio applications and precision data acquisition systems.
  • High Linearity: Its excellent linearity ensures accurate signal amplification without introducing significant errors, crucial for sensitive measurement equipment and professional-grade electronics.
  • Low Noise: The device features a low voltage noise density, which minimizes the addition of unwanted noise to the signal chain, preserving signal integrity.
  • Wide Bandwidth: With a wide bandwidth of 150 MHz, this op-amp can handle high-speed signals without significant attenuation, enabling its use in fast communication interfaces and video processing applications.
  • Power Efficiency: Despite its high performance, the THS4551IRGTT is designed for power-sensitive applications, offering a balance between speed and power consumption.
  • Flexible Supply Voltage: Operating from a single 2.25 V to 5.5 V supply, or dual ±1.125 V to ±2.75 V supplies, this op-amp provides design flexibility for various system voltages.

Applications

  • High-precision data acquisition
  • Professional audio equipment
  • Active filter blocks
  • Medical imaging systems
  • Test and measurement instruments
  • Communication infrastructure

The THS4551IRGTT comes in a compact VQFN (RGT) package, making it suitable for space-constrained applications. Its robust design and comprehensive feature set ensure that it can meet the requirements of the most demanding analog signal processing tasks. With Texas Instruments' commitment to quality and reliability, this differential op-amp is a reliable choice for enhancing system performance across a wide array of electronic products.

You May Also Be Interested in

Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4948 $52.3908
43+ $2.3369 $100.4867
67+ $2.2579 $151.2793
96+ $2.1000 $201.6000
124+ $2.0211 $250.6164
155+ $1.9422 $301.0410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,750 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess