EN
  • EN
  • DE

THS4551IRUNT

Part No THS4551IRUNT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 1 CIRCUIT 10WQFN  /  Differential Amplifier 1 Circuit Rail-to-Rail 10-WQFN (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tape & Reel
Amplifier Type Differential
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 220V/µs
Gain Bandwidth Product 135 MHz
-3db Bandwidth 150 MHz
Current - Input Bias 1 µA
Voltage - Input Offset 50 µV
Current - Supply 1.37mA
Current - Output / Channel 65 mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 5.4 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 10-WFQFN
Supplier Device Package 10-WQFN (2x2)
Base Product Number THS4551
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 296-45307-2,296-45307-6,296-45307-1
Standard Package 250
Win Source Part Number 1127104-THS4551IRUNT
Ultra Librarian 3D Model Ultra Librarian THS4551IRUNT CAD Model

Description

The Texas Instruments THS4551IRUNT is a high-precision, low-noise, fully differential operational amplifier designed to meet the stringent requirements of modern data acquisition and signal processing applications. This advanced op-amp is part of TI's family of fully differential amplifiers that offer excellent dc precision and ac performance.

Key Features

  • Wide Bandwidth: The THS4551IRUNT boasts a wide bandwidth of 150 MHz, making it suitable for a variety of high-speed applications.
  • Low Distortion: With a total harmonic distortion (THD) of -94 dBc, the device ensures signal integrity and minimal distortion in audio and instrumentation applications.
  • Low Noise: A low voltage noise density of 2.8 nV/√Hz at 1 kHz ensures high-fidelity signal amplification, critical for precision measurement and high-end audio systems.
  • High Slew Rate: The device offers a high slew rate of 13 V/µs, which is beneficial for maintaining signal fidelity in fast-changing signal conditions.
  • Rail-to-Rail Output: The THS4551IRUNT provides a rail-to-rail output that increases dynamic range in single or split supply applications.
  • Single-Supply Operation: It can operate from a single 2.25 V to 5.5 V supply, allowing for flexibility in various circuit designs.
  • Power Efficiency: The device features a low quiescent current of 1.4 mA per channel, contributing to energy efficiency in portable and battery-powered applications.

Applications

The THS4551IRUNT is ideal for a broad range of applications, including:

  • Precision data acquisition systems
  • Active filter blocks
  • Professional audio equipment
  • Medical imaging systems
  • Test and measurement equipment

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The THS4551IRUNT is no exception, offering robust performance and consistent operation over its specified temperature range. This product is available in a compact QFN-14 package, ensuring a minimal footprint on system designs.

Whether you're designing for precision instrumentation or high-end audio, the THS4551IRUNT from Texas Instruments provides the performance and features necessary to achieve outstanding results.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.8956
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $0.9946
Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lowest to $2.2157
Analog Devices Inc.
IC BUFFER 1 CIRCUIT 6LFCSP
Lowest to $2.5282
Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526
Rochester Electronics
IC DIFF 1 CIRCUIT 16LFCSP
Lowest to $8.2538
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7165 $51.8815
23+ $4.4180 $101.6140
36+ $4.2687 $153.6732
51+ $3.9702 $202.4802
66+ $3.8209 $252.1794
82+ $3.6717 $301.0794
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,440 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess