EN
  • EN
  • DE

THS4631DGNEVM

Part No THS4631DGNEVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - Op Amps
Description EVALUATION MODULE FOR THS4631DGN / THS4631 Op Amp Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Channels per IC 1 - Single
Amplifier Type General
Output Type Single-Ended
SR - Slew Rate 1000 V/μs
-3db Bandwidth 325MHz
Output Current per Channel 98mA
Operating Temperature Range -40°C ~ 85°C
Current - Supply (Main IC) 11.5mA
Dual Supply Voltage (±) 10 V ~ 30 V, ±5 V ~ 15 V
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part THS4631
Win Source Part Number 796740-THS4631DGNEVM
Popularity Medium
Supply and Demand Status Limited
Family Name THS4631
Introduction Date December 01, 2004
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian THS4631DGNEVM CAD Model

Description

The THS4631DGNEVM from Texas Instruments is a comprehensive evaluation module designed to demonstrate the capabilities and robust features of the THS4631, a high-speed, fully-differential operational amplifier. This evaluation module is an essential tool for engineers and designers looking to test the operational characteristics and integrate the THS4631 amplifier into their high-performance systems.

Key Features

  • High-Speed Performance: The THS4631 amplifier offers an impressive slew rate and bandwidth, making it suitable for high-speed signal processing applications.
  • Fully-Differential Architecture: The fully-differential design provides improved noise rejection and is ideal for driving analog-to-digital converters (ADCs) or buffering differential input signals.
  • Low Distortion: Engineered to deliver low harmonic distortion, the THS4631 is a perfect choice for audio, instrumentation, and communication systems where signal integrity is paramount.
  • Flexible Power Supply: The THS4631 can operate from a wide range of supply voltages, accommodating various application needs.
  • Easy-to-Use: The evaluation module comes with an easy-to-use interface, allowing for quick setup and testing without the need for complex configurations.

Applications

The THS4631DGNEVM is versatile and can be used in a variety of applications, including:

  • Professional Audio Equipment
  • Test and Measurement Systems
  • Active Filter Blocks
  • Telecommunications Infrastructure
  • Medical Imaging Equipment

Package Contents

The evaluation module package includes the following items:

  • THS4631DGN Evaluation Board
  • User Guide and Documentation

With the THS4631DGNEVM, Texas Instruments provides designers with a powerful platform to expedite development cycles and optimize the performance of their end products. Whether you're working on high-fidelity audio systems or precision data acquisition, this evaluation module will be an invaluable asset in your design process.

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR LMH6629
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADA4870
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4899-1YRD
Need more? Email Us
Texas Instruments
EVAL BOARD FOR THS4304
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4841-2YRM
Lowest to $6.7827
Analog Devices Inc.
EVAL BOARD ADA4807-2 10MSOP
Lowest to $174.4361
Analog Devices Inc.
EVAL BOARD DIFF OPAMP ADA4940-1
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADA4940
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4817 SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess