EN
  • EN
  • DE

THS7001CPWPR

Part No THS7001CPWPR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 70-MHz PROGRAMMABLE-GAIN AMPLIFIERS | IC OPAMP PGA 1 CIRCUIT 20HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Amplifier Type Programmable Gain
Slew Rate 85V/μs
Gain Bandwidth Product 70MHz
-3db Bandwidth 100MHz
Current - Input Bias 2.5μA
Voltage - Input Offset 1mV
Supply Current 7mA
Supply Voltage , Single/Dual (±) 9V ~ 32V, ±4.5V ~ 16V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 20-PowerTSSOP
Supplier Device Package 20-HTSSOP
Family Part Number THS7001
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Win Source Part Number 716649-THS7001CPWPR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian THS7001CPWPR CAD Model

Description

The THS7001CPWPR is a high-performance, programmable gain amplifier designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This versatile integrated circuit is specifically engineered to meet the rigorous demands of a wide range of applications, including telecommunications, medical equipment, and professional audio systems.

Key Features

  • Programmable Gain: The THS7001CPWPR offers a programmable gain range, which can be adjusted to suit the specific requirements of various applications. This feature allows for a high degree of flexibility and precision in signal amplification.
  • High Bandwidth: With an impressive bandwidth, this amplifier can handle high-speed signals without compromising the integrity of the data, making it ideal for applications that require fast and accurate signal processing.
  • Low Distortion: The low distortion characteristics of the THS7001CPWPR ensure that the output signal remains as faithful to the original as possible, which is critical for high-fidelity audio applications and precise instrumentation.
  • Low Noise: The amplifier's low noise performance is essential for applications where signal clarity and integrity are paramount, such as sensitive medical equipment and measurement devices.

Applications

The THS7001CPWPR's robust feature set makes it suitable for a variety of applications, including:

  • Professional Audio Equipment
  • Telecommunications Infrastructure
  • Medical Imaging Systems
  • Test and Measurement Instruments

Product Specifications

Housed in a PowerPAD™ TSSOP-14 package, the THS7001CPWPR is designed for surface-mount technology (SMT), which allows for efficient assembly and space-saving integration into electronic systems. The device operates over a broad temperature range, ensuring reliable performance in diverse operating environments.

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the Texas Instruments website or contact their sales and support team. The THS7001CPWPR represents Texas Instruments' commitment to providing high-quality, innovative products that push the boundaries of what's possible in electronics technology.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.8491 $63.3964
8+ $13.0044 $104.0352
12+ $12.5981 $151.1772
17+ $12.1917 $207.2589
22+ $11.7853 $259.2766
29+ $10.5661 $306.4169
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,408 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess