EN
  • EN
  • DE

THS7314D

Part No THS7314D
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC SDTV VIDEO AMP 3CH LP 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Buffer
Output Type Rail-to-Rail
Number of Circuits 3
Operating Supply Current 16mA
Channel Output Current 70mA
Supply Voltage - Operating 2.85 V to 5.5 V
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 093430-THS7314D
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian THS7314D CAD Model

Description

Introducing the THS7314D Video Amplifier from Texas Instruments

The THS7314D is a state-of-the-art low-power, single-supply 3.3-V, 4:1 multiplexed input video amplifier designed by Texas Instruments to meet the rigorous demands of video processing applications. This device integrates a fixed gain of 2-V/V and a 6th-order Butterworth filter that is ideal for anti-aliasing and DAC smoothing in video systems.

Key Features:

  • Low Power Consumption: The THS7314D is optimized for low power operation, making it suitable for battery-powered devices and applications where power efficiency is paramount.
  • Single-Supply Operation: Operating from a 3.3-V power supply, this video amplifier is designed for ease of use in a wide variety of systems without the need for dual supplies.
  • Integrated Filters: With an on-chip 6th-order Butterworth filter, the THS7314D provides excellent video performance by reducing noise and preserving signal integrity.
  • Flexible Input Mux: Featuring a 4:1 input multiplexer, this amplifier allows for easy switching between different video sources, enhancing design versatility.
  • Fixed Gain: The device comes with a fixed gain of 2, eliminating the need for external gain-setting components and simplifying circuit design.

Applications:

The THS7314D is highly suited for a variety of video applications, including:

  • Video Line Drivers
  • Set-Top Boxes
  • DVD Players/Recorders
  • Video Surveillance Systems
  • Portable Media Players
  • Video Amplifiers for High-Definition Television (HDTV)

Quality and Reliability:

As with all Texas Instruments products, the THS7314D is manufactured to the highest quality standards, ensuring reliability and performance in the most demanding conditions. Whether you're designing consumer electronics or commercial video systems, the THS7314D provides a robust, efficient, and versatile solution for your video amplification needs.

You May Also Be Interested in

NXP / Nexperia
Video Amp 1 CATV SOT115J
Need more? Email Us
ON Semiconductor
IC AMP GENERAL PURPOSE 14SOIC
Lowest to $7.9799
Renesas Electronics America
IC AMP DRIVER 16QSOP / Video Amp 3 Driver 16-QSOP
Lowest to $9.3844
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8VSSOP
Lowest to $2.9184
NXP / Nexperia
IC AMP CATV SOT115J / Video Amp 1 CATV SOT115J
Lowest to $17.4627
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
Harris Corporation
Video Amp 1 Video
Need more? Email Us
Texas Instruments
IC AMP FILTER 9DSBGA / Video Amp 3 Filter 9-DSBGA (0.96x0.96)
Lowest to $1.1667
Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP / Video Amp 6 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0612 $53.0600
115+ $0.8708 $100.1420
180+ $0.8436 $151.8480
245+ $0.8164 $200.0180
320+ $0.7891 $252.5120
425+ $0.7075 $300.6875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,060 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess