EN
  • EN
  • DE

THS7314DR

Part No THS7314DR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC SDTV VIDEO AMP 3CH LP 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Buffer
Output Type Rail-to-Rail
Number of Circuits 3
Operating Supply Current 16mA
Channel Output Current 70mA
Supply Voltage - Operating 2.85 V to 5.5 V
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 032154-THS7314DR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian THS7314DR CAD Model

Description

The THS7314DR, manufactured by the renowned semiconductor company Texas Instruments, is a high-performance, low-power, single-supply 3-channel video amplifier. This integrated circuit is specifically designed to facilitate video signal conditioning in applications such as video line drivers, portable media players, set-top boxes, and DVD players.

Key Features

  • Integrated Filters: The THS7314DR comes with integrated low-pass filters that are ideal for anti-aliasing and noise reduction in video signals, ensuring a cleaner and more stable output.
  • 6-dB Gain: It is designed to provide a fixed gain of 6 dB, which helps in maintaining signal integrity when driving cables and other transmission mediums.
  • Single Supply Operation: Operating from a single 2.7-V to 5-V supply, this device is versatile for use in various systems without the need for dual supplies, simplifying power management.
  • Rail-to-Rail Output: The THS7314DR supports a rail-to-rail output which allows for maximum dynamic range, making it suitable for a wide range of applications.
  • Input Clamp: With an internal input clamp, this amplifier ensures that the video signal levels are maintained within the device's dynamic range, preventing signal distortion due to over-voltage.
  • Low Power Consumption: Designed for power-sensitive applications, the THS7314DR consumes a mere 4.2 mA/channel, making it an energy-efficient choice for portable devices.

Applications and Performance

The THS7314DR is designed to deliver high-quality video performance. Its 8.5-MHz bandwidth makes it an excellent choice for standard-definition (SD) video applications. With its impressive signal conditioning capabilities, it can also be used in high-definition (HD) applications, although with some bandwidth limitations.

Due to its small size and Surface-Mount Device (SMD) packaging, the THS7314DR is ideal for space-constrained applications. Its 8-pin SOIC packaging makes it easy to integrate into various designs while maintaining a compact footprint.

With its combination of features, the THS7314DR from Texas Instruments stands out as a robust solution for video signal amplification and conditioning, ensuring high-quality video output in a variety of electronic products.

You May Also Be Interested in

ON Semiconductor
IC AMP GENERAL PURPOSE 8SOIC
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC VIDEO AMP BIPO 8DMP
Lowest to $3.0261
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8SOIC / Video Amp 1 Voltage Feedback 8-SOIC
Lowest to $1.5863
Harris Corporation
VIDEO WIDE-BAND AMPLIFIER
Need more? Email Us
Texas Instruments
OPERATIONAL AMPLIFIER, 2 FUNC, 1 / Video Amp 2 Voltage Feedback 10-VSSOP
Lowest to $6.9094
Renesas Electronics America
IC AMP DRIVER 16QSOP / Video Amp 3 Driver 16-QSOP
Lowest to $9.3844
NXP / Nexperia
IC AMP CATV SOT115J / Video Amp 1 CATV SOT115J
Lowest to $17.4627

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5276 $50.1220
235+ $0.4330 $101.7550
360+ $0.4194 $150.9840
495+ $0.4059 $200.9205
640+ $0.3924 $251.1360
855+ $0.3518 $300.7890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62,350 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess