EN
  • EN
  • DE

THS7327PHPRG4

Part No THS7327PHPRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC 3CH INTEG VIDEO BUFF 48-HTQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Buffer
Output Type Rail-to-Rail
Number of Circuits 3
-3db Bandwidth 500MHz
Slew Rate 1150 V/μs
Operating Supply Current 118mA
Channel Output Current 115mA
Supply Voltage - Operating 2.7 V to 5.5 V
Mounting SMD (SMT)
Case / Package 48-HTQFP (7x7)
Win Source Part Number 047995-THS7327PHPRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian THS7327PHPRG4 CAD Model

Description

Product Overview: THS7327PHPRG4 from Texas Instruments

The THS7327PHPRG4 is a high-performance, low-power, triple video amplifier that is designed and manufactured by Texas Instruments. This advanced integrated circuit is specifically tailored for high-definition video and graphics applications where signal integrity and quality are paramount. It is an ideal solution for driving component video signals in various consumer and professional video devices such as HDTVs, DVD players, digital cameras, and video projectors.

Key Features

  • Triple Channel: The THS7327PHPRG4 features three independent video amplifiers, making it perfect for RGB or YPbPr video signal processing.
  • High Bandwidth: With a bandwidth of 250 MHz at 2Vpp, this amplifier can handle high-speed video signals, ensuring minimal distortion and excellent video quality.
  • Integrated Filters: It includes integrated low-pass filters that are critical for anti-aliasing and noise reduction in video applications.
  • 6-dB Gain: The fixed 6-dB gain is optimized for driving cables and maintaining signal integrity over long distances.
  • Power Efficiency: The device operates with a single 3.3-V supply, which helps in reducing power consumption and heat generation.
  • Flexibility: It offers a disable feature for each channel, providing additional power savings and design flexibility.

Applications

  • High-Definition Televisions (HDTVs)
  • Digital Video Recorders (DVRs)
  • DVD Players
  • Video Game Consoles
  • Video Amplifiers and Distribution Systems

With its robust design and advanced features, the THS7327PHPRG4 from Texas Instruments provides designers with a versatile component that enhances the performance of their video applications. Its integrated filters and high bandwidth ensure that the video output is of the highest quality, while its low-power consumption makes it an environmentally friendly choice for energy-conscious designs. Whether it's for professional-grade video equipment or consumer electronics, the THS7327PHPRG4 is an excellent choice for any application requiring precise and reliable video amplification.

You May Also Be Interested in

Intersil
VIDEO MULTIPLEXER
Lowest to $105.5901
Harris Corporation
VIDEO AMPLIFIER, 1 CHANNEL(S), C
Need more? Email Us
Maxim Integrated
IC AMP RECEIVER 16SOIC
Lowest to $1.1608
National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Need more? Email Us
National Semiconductor (TI)
VIDEO AMPLIFIER, 3 CHANNEL
Lowest to $0.9976
Maxim Integrated
MAX3510 UPSTREAM CATV AMPLIFIER
Lowest to $4.1141
Maxim Integrated
IC 2CH QUAD VIDEO BUFF 16 DIP
Lowest to $2.9037
Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP / Video Amp 6 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP
Need more? Email Us
Texas Instruments
IC VIDEO BUFFER QUAD LP 14-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess