EN
  • EN
  • DE

THS8083A95PZP

Part No THS8083A95PZP
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description TRIPLE 8-BIT, 95MSPS, 3.3V VIDEO AND GRAPHICS | IC VID/GRAPHC DIGITIZR 100-HTQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Type Video Digitizer
Applications LCD TV/Monitor
Mounting Style SMD
Manufacturer Package 100-TQFP Exposed Pad
Supplier Device Package 100-HTQFP (14x14)
Family Part Number THS8083
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 1267266-THS8083A95PZP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian THS8083A95PZP CAD Model

Description

The THS8083A95PZP is a high-performance, integrated circuit from Texas Instruments, designed for a wide array of applications requiring efficient signal processing and conditioning. This advanced chip is part of TI's commitment to providing innovative solutions that meet the evolving needs of the electronics industry.

Key Features

  • High Precision: The THS8083A95PZP boasts precise signal handling capabilities, making it suitable for applications that demand accuracy and stability.
  • Flexible Integration: With its versatile interfacing options, this IC can be easily integrated into various system designs, ensuring compatibility and ease of use.
  • Low Power Consumption: Designed for efficiency, it operates with minimal power draw, contributing to the overall energy efficiency of the systems it is used in.
  • Durable Construction: Built to last, the THS8083A95PZP is manufactured using robust materials that withstand harsh conditions and extend the life of the product.

Applications

The THS8083A95PZP is ideal for a range of applications, including but not limited to:

  • Medical imaging systems
  • Professional video equipment
  • Test and measurement instruments
  • High-speed data acquisition
  • Telecommunications infrastructure

Technical Specifications

With a focus on performance and reliability, the THS8083A95PZP includes the following technical specifications:

  • Advanced signal processing capabilities
  • High-speed data throughput
  • Robust thermal performance for extended operational ranges
  • Compatibility with a broad range of input and output signal levels

Quality and Support

Texas Instruments is known for its commitment to quality and customer support. The THS8083A95PZP is backed by TI's extensive technical resources, including application notes, design guides, and a knowledgeable support team ready to assist with any questions or challenges that may arise.

You May Also Be Interested in

NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us
Renesas Electronics America
IC VIDEO DECODER 48QFN
Need more? Email Us
Maxim Integrated
IC VIDEO GAMMA REF SYST 28TQFN
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Semtech Corporation
IC VIDEO EQUALIZER 16QFN
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890
Intersil
4 CHANNEL VIDEO DECODER
Lowest to $19.6056
Intersil
VIDEO DIGITIZER WITH DIGITAL PLL
Need more? Email Us
Analog Devices Inc.
IC VIDEO RECEIVER 40LFCSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.9487 $71.9487
2+ $59.0349 $118.0698
3+ $57.1900 $171.5700
4+ $55.3452 $221.3808
5+ $53.5004 $267.5020
7+ $47.9658 $335.7606
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess