EN
  • EN
  • DE

TIBPAL16R4-30MJB

Part No TIBPAL16R4-30MJB
Manufacturer Texas Instruments
Description Low-Power High-Performance Impact PAL Circuits 20-CDIP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package CDIP
Height 5.08 mm
Lead Free Contains Lead
Length 24.2 mm
Max Operating Temperature 125 °C
Min Operating Temperature -55 °C
Number of Pins 20
Operating Supply Voltage 5 V
Radiation Hardening No
RoHS Compliant
Thickness 4.57 mm
Width 6.92 mm
Win Source Part Number 1217579-TIBPAL16R4-30MJB
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TIBPAL16R4-30MJB CAD Model

Description

Overview of TIBPAL16R4-30MJB

The TIBPAL16R4-30MJB is a high-performance programmable array logic device designed and manufactured by Texas Instruments. This versatile component is part of the PAL (Programmable Array Logic) family, which is known for its ability to implement logic functions efficiently and reliably in various digital applications. The device features a 20-pin package and is characterized by its 30ns propagation delay, making it suitable for high-speed operations.

Key Features

  • Programmable Logic Device: The TIBPAL16R4-30MJB can be programmed to perform a wide range of logic functions, which provides flexibility and adaptability to specific design requirements.
  • High-Speed Performance: With a propagation delay of 30ns, this device is capable of operating at high speeds, which is essential for time-critical applications.
  • Low Power Consumption: Designed with power efficiency in mind, it helps in creating energy-efficient systems, an important consideration for battery-powered or energy-sensitive applications.
  • Reliability: Texas Instruments' commitment to quality ensures that the TIBPAL16R4-30MJB is a reliable component for long-term use in a variety of electronic systems.
  • PIN Configuration: The 20-pin package allows for a compact footprint on printed circuit boards, optimizing space without compromising functionality.

Applications

The TIBPAL16R4-30MJB is suitable for a wide array of applications, including but not limited to:

  • Automotive systems
  • Industrial controls
  • Telecommunications
  • Data processing equipment
  • Consumer electronics

Design and Development Support

Engineers and designers can leverage various development tools and software from Texas Instruments to facilitate the design process involving the TIBPAL16R4-30MJB. Comprehensive documentation, application notes, and design guides are available to assist in the implementation and integration of this PAL device into complex systems.

Conclusion

The TIBPAL16R4-30MJB stands out as a reliable and efficient solution for implementing customizable logic functions in a plethora of electronic systems. Its fast performance, coupled with the quality assurance of Texas Instruments, makes it an excellent choice for designers looking to optimize their digital applications.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0262
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.7550 $51.5100
5+ $21.1323 $105.6615
8+ $20.4719 $163.7752
11+ $19.8115 $217.9265
14+ $19.1511 $268.1154
18+ $17.1700 $309.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,697 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess