EN
  • EN
  • DE

TIBPAL20R8-7CFN

Part No TIBPAL20R8-7CFN
Manufacturer Texas Instruments
Catalog Embedded - PLDs (Programmable Logic Device)
Description IC PLD 7NS 28PLCC  /  series Programmable Logic Device (PLD) IC Macrocells 28-PLCC (11.51x11.51)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - PLDs (Programmable Logic Device)
Mfr Texas Instruments
Series IMPACT-X™ PAL®
Package Tube
Product Status Obsolete
Programmable Type PAL
Voltage - Input 5V
Speed 7 ns
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.51x11.51)
Base Product Number TIBPAL20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names TEXTISTIBPAL20R8-7CFN,296-10114-5,-296-10114-5,296-10114-5-NDR,-296-10114-5-ND,-TIBPAL20R8-7CFN-NDR,2156-TIBPAL20R8-7CFN-TI
Standard Package 37
Win Source Part Number 1203648-TIBPAL20R8-7CFN
Ultra Librarian 3D Model Ultra Librarian TIBPAL20R8-7CFN CAD Model

Description

The TIBPAL20R8-7CFN is a high-performance programmable array logic device designed and manufactured by Texas Instruments. This device is part of the PAL (Programmable Array Logic) family, which is known for its versatility and efficiency in implementing combinational and sequential logic functions. The TIBPAL20R8-7CFN is ideal for various applications, including but not limited to, custom logic, glue logic, and complex state machines.

Key Features

  • High-Speed Performance: The TIBPAL20R8-7CFN operates at a maximum speed of 7ns, ensuring rapid response times and high-speed logic operations, which is crucial for time-sensitive applications.
  • Programmable Logic: It features a programmable logic array that can be customized to meet specific design requirements, providing a high level of flexibility and adaptability.
  • Low Power Consumption: Designed with power efficiency in mind, this device maintains low power consumption, making it suitable for power-sensitive applications.
  • High-Density Integration: With its compact form factor, the TIBPAL20R8-7CFN allows for high-density integration into electronic systems, saving space and reducing overall system complexity.
  • Standard Package: The device comes in a 24-pin DIP (Dual Inline Package), which is widely used and easily integrated into a variety of circuit boards.

Applications

The flexibility and performance of the TIBPAL20R8-7CFN make it suitable for a wide range of applications. It is commonly used in:

  • Automotive systems
  • Industrial control systems
  • Telecommunications equipment
  • Data processing devices
  • Consumer electronics

Reliability and Quality

Texas Instruments is renowned for its commitment to quality and reliability, and the TIBPAL20R8-7CFN is no exception. This device undergoes rigorous testing and quality control measures to ensure it meets the highest industry standards, providing designers and engineers with a reliable, high-performance solution for their logic design needs.

You May Also Be Interested in

Amd
Need more? Email Us
Microchip Technology
IC PLD 10MC 25NS 24SOIC / series Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC
Need more? Email Us
Texas Instruments
IC PLD 15NS 24DIP / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 24-PDIP
Need more? Email Us
National Semiconductor (TI)
Progammable Array Logic Series 24 (PAL Series 24)
Need more? Email Us
Advanced Micro Devices
OT PLD, 30NS, PAL-TYPE / - Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP
Need more? Email Us
Texas Instruments
IC PLD 25NS 20DIP / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 20-PDIP
Lowest to $1.1276
Amd
Need more? Email Us
Advanced Micro Devices
OT PLD, 20NS, PAL-TYPE, TTL / - Programmable Logic Device (PLD) IC 8 Macrocells 24-CDIP
Lowest to $63.1265
Texas Instruments
IC PLD 15NS 20DIP / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 20-PDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0262
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess