EN
  • EN
  • DE

TIOL1115DMWR

Part No TIOL1115DMWR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 1/1 10VSON  /  1/1 Transceiver I/O-Link 10-VSON (2.5x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tape & Reel
Type Transceiver
Protocol I/O-Link
Number of Drivers/Receivers 1/1
Receiver Hysteresis 750 mV
Data Rate 250kbps
Voltage - Supply 7V ~ 36V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 10-VFDFN Exposed Pad
Supplier Device Package 10-VSON (2.5x3)
Base Product Number TIOL1115
Other Names 296-51656-2,2156-TIOL1115DMWR,TEXTISTIOL1115DMWR,296-51656-1,296-51656-6,TIOL1115DMWR
Standard Package 1,500
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261396-TIOL1115DMWR
Ultra Librarian 3D Model Ultra Librarian TIOL1115DMWR CAD Model

Description

TIOL1115DMWR - Texas Instruments

The TIOL1115DMWR is a cutting-edge industrial interface transceiver from Texas Instruments, designed to meet the stringent requirements of modern industrial communication systems. This device is part of the TI-Industrial transceiver family, which is renowned for its reliability, durability, and performance in harsh environments.

The TIOL1115DMWR offers robust field interface solutions to both sensors and actuators. It is compliant with the IO-Link interface standard, ensuring seamless integration into IO-Link systems and providing bidirectional communication with IO-Link enabled devices. This standardization allows for easy product integration, simplifying the design and maintenance of complex industrial systems.

With its wide supply voltage range and low-power consumption, the TIOL1115DMWR is optimized for efficient operation. The device features a programmable data rate, supporting COM1 (4.8 kbps), COM2 (38.4 kbps), and COM3 (230.4 kbps), which allows for flexibility in system design and ensures compatibility with various industrial protocols.

Key features of the TIOL1115DMWR include robust L+ supply voltage regulators, wake-up and alert functions, and integrated surge protection, which contribute to its resilience against electrical noise and transient conditions often found in industrial settings. Moreover, the device is designed with thermal shutdown protection and short-circuit protection for the IO-Link interface, ensuring the safety and longevity of the transceiver.

The TIOL1115DMWR comes in a compact DMR package, which is suitable for space-constrained applications. With its wide operating temperature range, it is capable of performing reliably in extreme temperature conditions, which is crucial for industrial automation and control systems.

Overall, the TIOL1115DMWR from Texas Instruments is an exceptional choice for developers and engineers looking to incorporate a robust, IO-Link compliant transceiver into their industrial applications. Its advanced features and adherence to industry standards make it an indispensable component for modern industrial communication networks.

You May Also Be Interested in

Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7276 $53.8208
19+ $5.5201 $104.8819
29+ $5.3476 $155.0804
39+ $5.1751 $201.8289
50+ $5.0026 $250.1300
67+ $4.4851 $300.5017
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,190 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess