EN
  • EN
  • DE

TIOS1015DMWR

Part No TIOS1015DMWR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DRIVER 1/0 10VSON / 1/0 Driver 10-VSON (2.5x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tape & Reel
Type Driver
Number of Drivers/Receivers 1/0
Receiver Hysteresis 100 mV
Data Rate 250kbps
Voltage - Supply 7V ~ 36V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 10-VFDFN Exposed Pad
Supplier Device Package 10-VSON (2.5x3)
Base Product Number TIOS101
Standard Package 1,500
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1351410-TIOS1015DMWR
Ultra Librarian 3D Model Ultra Librarian TIOS1015DMWR CAD Model

Description

The TIOS1015DMWR is a state-of-the-art digital output switch from Texas Instruments, designed to cater to a wide range of industrial applications. This product is part of the TIOS101 series, which is renowned for its robust performance and reliability in harsh environments. The TIOS1015DMWR is specifically engineered to manage digital output signals with precision and efficiency.

Key Features

  • High-Side Switch: The TIOS1015DMWR operates as a high-side switch, providing a secure and efficient way to control high-current loads with a positive supply voltage.
  • Wide Range Input Voltage: It supports a wide input voltage range, making it versatile for various industrial applications.
  • Thermal Shutdown: The device includes a thermal shutdown feature that protects it from overheating, ensuring long-term stability and performance.
  • Diagnostic Feedback: Equipped with diagnostic feedback, the TIOS1015DMWR can alert the system in case of open-load, short-circuit, or over-temperature conditions.
  • Low Power Consumption: It is designed for low power consumption, which makes it suitable for energy-sensitive systems.
  • Robust Design: The device is encapsulated in a small form factor package that provides robustness against mechanical stress and environmental factors.

Applications

The TIOS1015DMWR is ideal for a variety of industrial applications, including:

  • Factory automation and control systems
  • Motor control circuits
  • Programmable logic controllers (PLCs)
  • Industrial PC peripheral drivers
  • LED lighting systems

Technical Specifications

The TIOS1015DMWR boasts impressive technical specifications that make it a top choice for designers and engineers:

  • Extended operating temperature range suitable for industrial environments
  • High transient voltage immunity
  • Integrated protection features to ensure reliable operation
  • Small package size for space-constrained applications

In conclusion, the TIOS1015DMWR from Texas Instruments is an exceptional digital output switch that offers the perfect blend of performance, protection, and versatility. Its robust design and advanced features make it an indispensable component for modern industrial systems.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2764 $52.4224
38+ $2.6883 $102.1554
58+ $2.6043 $151.0494
80+ $2.5203 $201.6240
103+ $2.4363 $250.9389
138+ $2.1843 $301.4334
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,500 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess