EN
  • EN
  • DE

TL034ACDRG4

Part No TL034ACDRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description ENHANCED-JFET LOW-POWER LOW-OFFSET OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1267813-TL034ACDRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL034ACDRG4 CAD Model

Description

Product Overview: TL034ACDRG4 by Texas Instruments

The TL034ACDRG4 is a high-performance, precision operational amplifier (op-amp) designed and manufactured by the renowned semiconductor company, Texas Instruments. This op-amp is part of the TL034 series, which are known for their JFET inputs that provide low input bias and offset currents, making them an excellent choice for applications requiring high input impedance and low power consumption.

Key Features:

  • JFET Input: The TL034ACDRG4 features JFET (Junction Field-Effect Transistor) input stages. This allows for high input impedance, making it ideal for sensitive applications where preserving signal integrity is crucial.
  • Low Power Consumption: With a low supply current requirement, this op-amp is optimized for energy-efficient designs, contributing to the extended battery life of portable devices.
  • Wide Supply Range: The device can operate over a wide range of supply voltages, from ±5V to ±15V, providing versatility in various circuit designs.
  • High Slew Rate: A high slew rate ensures fast response times in fast-changing signal conditions, which is essential for high-speed amplification tasks.
  • Offset Adjustment: The op-amp includes options for external offset voltage adjustment, which allows for fine-tuning of the amplifier to compensate for inherent imbalances.

Applications:

The TL034ACDRG4 is suitable for a wide range of applications, including:

  • Active Filters
  • Signal Conditioning
  • Audio Amplification
  • Data Acquisition Systems
  • Analog-to-Digital Converters (ADC) Interface
  • Medical Instrumentation

Package and Quality:

This op-amp is available in a 14-pin SOIC (Small Outline Integrated Circuit) package, denoted by the suffix 'CDRG4,' which is suitable for surface-mount technology (SMT). The product adheres to Texas Instruments' stringent quality control standards, ensuring reliability and performance consistency for industrial and commercial applications.

Whether you're designing a complex audio system, a sensitive medical device, or a robust industrial control, the TL034ACDRG4 offers the precision and reliability you need to ensure your project's success.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess