EN
  • EN
  • DE
  • IT

TL061IPE4

Part No TL061IPE4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 1MHZ 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type J-FET
Number of Circuits 1
Slew Rate 3.5 V/μs
Gain Bandwidth Product (GBP) 1MHz
Current - Input Bias 30pA
Voltage - Input Offset 3mV
Operating Supply Current 200μA
Supply Voltage - Operating 7 V to 36 V, ±3.5 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 132834-TL061IPE4
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing
Ultra Librarian 3D Model Ultra Librarian TL061IPE4 CAD Model

Description

The TL061IPE4 is a high-performance operational amplifier (op-amp) manufactured by the renowned electronics company, Texas Instruments (TI). Known for its low power consumption and wide bandwidth, this op-amp is a popular choice in the electronics industry for various applications that require efficient and reliable amplification.

Key Features

  • Low Power Consumption: The TL061IPE4 is designed to operate with minimal power, making it ideal for battery-powered devices and energy-saving applications.
  • Wide Bandwidth: With a bandwidth of 1 MHz, this op-amp can handle a wide range of signals, ensuring versatility in its use across different signal processing tasks.
  • High Input Impedance: A high input impedance reduces the loading effect on the input source, preserving signal integrity and allowing for more accurate amplification.
  • Low Input Bias and Offset Currents: These characteristics contribute to the op-amp's ability to amplify signals with high precision and minimal distortion.
  • Offset Voltage Adjustment: The TL061IPE4 includes options for external offset voltage adjustment, which allows for fine-tuning of the op-amp to achieve the desired performance.
  • JFET Input Stage: The use of a JFET input stage provides the TL061IPE4 with a high slew rate, ensuring rapid response to changes in the input signal.

Applications

The TL061IPE4's combination of low power consumption and high performance makes it suitable for a variety of applications, including:

  • Active filters
  • Sample and hold circuits
  • Audio amplifiers
  • Analog-to-digital converters
  • Battery-operated equipment
  • Portable devices

Product Specifications

The TL061IPE4 comes in a DIP-8 (Dual In-line Package) form factor, which is widely used and easily integrated into various circuit designs. It operates over a wide range of supply voltages, typically from +/-5V to +/-15V, providing flexibility in different power environments. Additionally, the op-amp is characterized by its extended temperature range, making it reliable in both commercial and industrial settings.

For engineers and designers looking for a low-power, high-fidelity operational amplifier, the TL061IPE4 from Texas Instruments stands out as an excellent choice, delivering both performance and efficiency in a compact package.

You May Also Be Interested in

Analog Devices Inc.
Low Cost, High Speed Rail-to-Rail Amplifiers
Need more? Email Us
Texas Instruments
Dual Low Power JFET Input Operational Amplifier | IC OPAMP JFET 2 CIRCUIT 8DIP
Need more? Email Us
Fairchild/ON Semiconductor
Dual High-Gain Operational Amplifier
Need more? Email Us
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $3.5044
Renesas Electronics America
IC OPAMP GP 1 CIRCUIT SOT23-6
Lowest to $1.1306
Texas Instruments
IC OPAMP AUDIO 12MHZ 8SOIC
Lowest to $0.0925
Texas Instruments
LMC6062 Precision CMOS Dual Micropower Operational Amplifier | IC OPAMP GP 2 CIRCUIT 8DIP
Lowest to $11.8340
Texas Instruments
IC AUDIO 2 CIRCUIT 8MSOP
Lowest to $1.2764
Analog Devices Inc.
IC OPAMP JFET 1 CIRCUIT TO99
Lowest to $104.4211

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8145 $57.0150
170+ $0.6683 $113.6110
260+ $0.6475 $168.3500
360+ $0.6265 $225.5400
465+ $0.6057 $281.6505
620+ $0.5430 $336.6600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess