EN
  • EN
  • DE

TL082HIPWR

Part No TL082HIPWR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 2 CIRCUIT 8TSSOP  /  J-FET Amplifier 2 Circuit Push-Pull 8-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tape & Reel
Amplifier Type J-FET
Number of Circuits 2
Output Type Push-Pull
Slew Rate 20V/µs
Gain Bandwidth Product 5.25 MHz
Current - Input Bias 1 pA
Voltage - Input Offset 1 mV
Current - Supply 937.5µA
Current - Output / Channel 26 mA
Voltage - Supply Span (Min) 4.5 V
Voltage - Supply Span (Max) 40 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Other Names 296-TL082HIPWRDKR,296-TL082HIPWRCT,296-TL082HIPWRTR
Standard Package 3,000
Win Source Part Number 970356-TL082HIPWR
Ultra Librarian 3D Model Ultra Librarian TL082HIPWR CAD Model

Description

Overview of Texas Instruments TL082HIPWR

The TL082HIPWR is a high-performance, JFET-input operational amplifier from Texas Instruments, designed to offer a perfect blend of speed and precision for a wide array of applications. With its low input bias and offset currents, as well as a high slew rate, the TL082HIPWR stands out as an excellent choice for audio and signal conditioning applications, as well as for active filters and voltage followers.

Key Features

  • High Slew Rate: The device boasts a high slew rate of 13 V/µs, which makes it suitable for fast signal amplification and high-frequency applications.
  • Low Noise: With a low noise voltage of 18 nV/√Hz, the TL082HIPWR ensures a clean and precise signal amplification, minimizing the noise in sensitive audio and instrumentation systems.
  • Wide Bandwidth: The wide bandwidth of 3 MHz provides ample headroom for a variety of applications, including high-fidelity audio processing and complex signal manipulations.
  • JFET Input: The JFET input offers high input impedance and reduced input bias and offset currents, which is crucial for maintaining signal integrity, especially in high-impedance circuit designs.
  • Low Power Consumption: Despite its high performance, the TL082HIPWR is designed to be efficient with power, making it suitable for battery-powered devices and energy-saving applications.

Applications

The TL082HIPWR operational amplifier is versatile and can be used in a variety of electronic circuits. Its primary applications include:

  • High-fidelity audio preamplifiers and mixers
  • Active filters and equalizers
  • Signal conditioning for data acquisition systems
  • Analog-to-digital converters
  • Voltage followers and buffers
  • Function generators

Reliability and Quality

As with all Texas Instruments products, the TL082HIPWR is manufactured to the highest quality standards, ensuring reliability and performance consistency. Its robust design is suitable for both commercial and industrial environments, withstanding the challenges of temperature variations and demanding operating conditions.

In conclusion, the TL082HIPWR from Texas Instruments is an exceptional choice for designers and engineers looking for an op-amp that delivers both high-speed performance and precision without compromising on power efficiency.

You May Also Be Interested in

Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $7.1279
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399
Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000
Texas Instruments
IC OPAMP
Lowest to $1.9645
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2287 $50.3140
535+ $0.1877 $100.4195
830+ $0.1818 $150.8940
1,140+ $0.1760 $200.6400
1,470+ $0.1701 $250.0470
1,970+ $0.1525 $300.4250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,735 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess