EN
  • EN
  • DE

TL084B

Part No TL084B
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description JFET-INPUT OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1268012-TL084B
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL084B CAD Model

Description

The TL084B is a high-speed JFET-input operational amplifier designed and manufactured by Texas Instruments. This device integrates four independent op-amps on a single chip, making it an excellent choice for a variety of audio and signal processing applications. The TL084B is well-suited for tasks requiring low input bias and offset currents, as well as high input impedance and fast slew rates.

Key Features:

  • Low Power Consumption: The TL084B is designed to operate with minimal power draw, making it ideal for battery-powered devices and energy-efficient applications.
  • Wide Common-Mode and Differential Voltage Ranges: This feature allows the amplifier to operate in a broad range of conditions, increasing its versatility in different circuit configurations.
  • High Input Impedance: JFET input stage provides high input impedance which minimizes the loading effect on upstream circuits.
  • Low Input Bias and Offset Currents: Ensures accurate signal amplification with minimal distortion.
  • Output Short-Circuit Protection: The device includes built-in protection mechanisms that prevent damage from output short circuits, enhancing its reliability and lifespan.
  • Internal Frequency Compensation: This feature simplifies circuit design by eliminating the need for external frequency compensation components.
  • High Slew Rate: With a high slew rate, the TL084B can handle rapid changes in input signals, making it suitable for high-speed amplification tasks.

Applications:

The TL084B is suited for an array of applications, including:

  • Audio processing and mixing consoles
  • Active filters
  • Signal conditioning
  • Operational amplifier circuits
  • Analog-to-digital converters
  • Function generators
  • Instrumentation and sensor interfaces

With its combination of features, the TL084B from Texas Instruments stands out as a reliable and efficient solution for those in need of a high-performance operational amplifier. Whether for professional audio equipment or sophisticated signal processing systems, the TL084B delivers consistent and quality performance.

You May Also Be Interested in

Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0662 $53.3100
115+ $0.8749 $100.6135
180+ $0.8475 $152.5500
245+ $0.8202 $200.9490
320+ $0.7929 $253.7280
425+ $0.7108 $302.0900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess