EN
  • EN
  • DE

TL1431CPWR

Part No TL1431CPWR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description PRECISION PROGRAMMABLE REFERENCE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Reference Type Shunt
Output Type Adjustable
Output Voltage 2.5V
Output Voltage MAX 36V
Output Current 100mA
Tolerance ±0.4%
Current - Cathode 1mA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 8-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 8-TSSOP
Win Source Part Number 1268048-TL1431CPWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TL1431
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TL1431CPWR CAD Model

Description

Overview of Texas Instruments TL1431CPWR

The Texas Instruments TL1431CPWR is a precision programmable reference that is designed to offer a reliable solution for providing a voltage reference in a wide array of electronic applications. This device is a part of the TL1431 series, which is known for its stability and accuracy over both temperature and time, making it an excellent choice for high-performance systems.

Key Features

  • Adjustable Output Voltage: The TL1431CPWR offers an output voltage range that can be set from 2.495 V to 36 V, providing flexibility for different design requirements.
  • Low Temperature Coefficient: With a typical temperature coefficient of 50 ppm/°C, this voltage reference ensures minimal deviation over temperature changes, contributing to the overall stability of the system.
  • High Precision: The device features a typical initial accuracy of 0.5%, which allows for precise voltage settings in critical applications.
  • Wide Operating Current Range: It operates over a current range of 1 mA to 100 mA, catering to a broad spectrum of load conditions.
  • Package: The TL1431CPWR is offered in a TSSOP-8 (Thin Shrink Small Outline Package) which is suitable for space-constrained applications.

Applications

The TL1431CPWR is versatile and can be used in various applications, including:

  • Power supplies
  • Battery chargers
  • Data acquisition systems
  • Instrumentation
  • Automotive systems
  • Adjustable voltage and current references

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the TL1431CPWR is no exception. It is designed to meet the rigorous standards of the industry, ensuring both robustness and reliability for the end-user. Its performance is backed by Texas Instruments' extensive testing and validation processes.

Conclusion

With its adjustable output voltage, low temperature coefficient, high precision, and wide operating current range, the TL1431CPWR from Texas Instruments stands out as a highly reliable and flexible component. Its compact TSSOP-8 package makes it an ideal choice for a multitude of applications where space is at a premium and performance is paramount.

You May Also Be Interested in

Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES PREC TSOT-23-5 / Voltage Reference IC V TSOT-23-5
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
IC VREF SHUNT 2% / Shunt Voltage Reference IC Fixed 5V V ±2% 10 mA
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.9566
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $1.9441

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2580 $50.3100
475+ $0.2117 $100.5575
735+ $0.2051 $150.7485
1,010+ $0.1985 $200.4850
1,305+ $0.1919 $250.4295
1,745+ $0.1720 $300.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess