EN
  • EN
  • DE

TL1431QLP

Part No TL1431QLP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description VOLTAGE REFERENCE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Texas Instruments
Package Bulk
Product Status Active
Reference Type Shunt
Output Type Adjustable
Voltage - Output (Min/Fixed) 2.5V
Voltage - Output (Max) 36 V
Current - Output 100 mA
Tolerance ±0.4%
Current - Cathode 1 mA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Base Product Number TL1431
Standard Package 329 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 936604-TL1431QLP
Ultra Librarian 3D Model Ultra Librarian TL1431QLP CAD Model

Description

Introducing the Texas Instruments TL1431QLP Precision Programmable Reference

The TL1431QLP from Texas Instruments is a versatile and precision programmable voltage reference device, designed to offer both flexibility and accuracy for a wide array of applications. Housed in a compact package, this precision reference is an ideal component for power supplies, battery-operated equipment, and other electronic systems that require a stable reference voltage.

Key Features

  • Adjustable Output Voltage: The TL1431QLP offers an adjustable output voltage range from 2.495 V to 36 V, which can be set with two external resistors. This feature provides design engineers with the flexibility to tailor the output voltage to specific requirements.
  • High Precision: With a typical temperature coefficient of just 50 ppm/°C and a typical output voltage tolerance of ±0.5% at 25°C, this device ensures high precision across a wide temperature range, making it reliable for critical applications.
  • Low Operational Current: The device operates with a low quiescent current, which is particularly beneficial for power-sensitive designs.
  • Wide Operating Temperature Range: The TL1431QLP is designed to operate over a broad temperature range of -40°C to 85°C, catering to a variety of environmental conditions.

Applications

The TL1431QLP is versatile in its applications, suitable for:

  • Power supply control
  • Battery chargers
  • Switching power supplies
  • Motor control systems
  • Data acquisition systems
  • Instrumentation

Package and Quality

The device is available in a small-sized TO-92 (3) package, making it easy to integrate into space-constrained designs. Texas Instruments is known for its commitment to quality, and the TL1431QLP is no exception, ensuring reliable performance and consistency across batches.

With its combination of precision, flexibility, and reliability, the TL1431QLP is a highly valuable component for designers seeking a programmable voltage reference solution. Whether for industrial, commercial, or consumer electronics, this device from Texas Instruments stands out as a top choice for maintaining voltage integrity in electronic circuits.

You May Also Be Interested in

Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454
Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9249 $57.7470
65+ $1.5795 $102.6675
100+ $1.5301 $153.0100
140+ $1.4807 $207.2980
175+ $1.4314 $250.4950
235+ $1.2833 $301.5755
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,870 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess