EN
  • EN
  • DE

TL1451ACPWR

Part No TL1451ACPWR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Flyback
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 3.6 V to 50 V
Frequency - Switching 1kHz to 500kHz
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -20°C to 85°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 032319-TL1451ACPWR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL1451ACPWR CAD Model

Description

Introducing the TL1451ACPWR Dual Output Controller from Texas Instruments

The TL1451ACPWR by Texas Instruments is a versatile and advanced dual-output controller designed for use in various power supply systems. This high-performance integrated circuit is engineered to offer precise control for both synchronous and non-synchronous buck converters, which are commonly used in modern electronic devices and industrial applications.

Featuring a wide input voltage range, the TL1451ACPWR is capable of accommodating a variety of power sources, making it a flexible solution for different design requirements. The device incorporates two error amplifiers, an oscillator, a soft-start feature, and various protection mechanisms to ensure reliable and stable operation under diverse conditions.

Key Features of the TL1451ACPWR:

  • Flexible Power Management: The device supports both high-side and low-side MOSFETs, providing designers with the freedom to configure the power stage to meet specific requirements.
  • Adjustable Frequency: The internal oscillator's frequency is adjustable, allowing for optimization of the power supply's performance and efficiency.
  • Protection Mechanisms: Equipped with under-voltage lockout, over-current protection, and thermal shutdown, the TL1451ACPWR ensures the safety and longevity of the power system.
  • Soft-Start Feature: The soft-start capability minimizes inrush current during startup, contributing to the stability of the power supply and the protection of downstream components.
  • Green Product: This device is RoHS compliant, reflecting Texas Instruments' commitment to environmental responsibility.

The TL1451ACPWR is provided in a compact TSSOP-16 package, which is ideal for space-constrained applications. Its advanced features, combined with its small footprint, make it an excellent choice for designing efficient and compact power supply systems in a wide range of products, from consumer electronics to industrial machinery.

Texas Instruments' commitment to quality and performance is evident in the TL1451ACPWR, presenting engineers with a reliable and flexible solution for their power management needs. Whether you are designing a new system or upgrading an existing one, the TL1451ACPWR offers the features and performance necessary to create an efficient power supply architecture.

For detailed technical specifications, application notes, and support resources, please visit the Texas Instruments website or contact their customer support team.

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0310 $50.3100
25+ $4.1280 $103.2000
38+ $3.9990 $151.9620
52+ $3.8700 $201.2400
67+ $3.7410 $250.6470
90+ $3.3540 $301.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,962 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess