EN
  • EN
  • DE

TL1453CNSRG4

Part No TL1453CNSRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DUAL PULSE-WIDTH-MODULATION CONTROL CIRCUIT | IC REG CTRLR 16SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Output Type Transistor Driver
Number of Outputs 2
Output Phases 1
Supply Voltage 3.6V ~ 40V
Switching Frequency 1kHz ~ 500kHz
Clock Sync No
Control Features Dead Time Control, Frequency Control
Temperature Range - Operating -20°C ~ 85°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SO
Family Part Number TL1453
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1268070-TL1453CNSRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL1453CNSRG4 CAD Model

Description

Introducing the TL1453CNSRG4 PWM Controller from Texas Instruments

The TL1453CNSRG4 is a versatile Pulse Width Modulation (PWM) controller designed by the renowned semiconductor manufacturer, Texas Instruments. This advanced component is engineered to provide high-quality, reliable performance for a variety of power conversion applications. The device integrates multiple features that make it an ideal choice for system designers looking to enhance the efficiency and functionality of their power supply circuits.

Key Features:

  • Dual Output Channels: The TL1453CNSRG4 comes with two PWM outputs, allowing for the control of both the primary and secondary sides of a power supply design. This enables synchronous rectification and improves efficiency in power conversion.
  • Wide Operating Range: With an operating voltage range from 4.5V to 5.5V, this controller can be used in a broad spectrum of applications, from low-power portable devices to high-performance industrial systems.
  • Adjustable Dead-Time Control: The inclusion of dead-time control helps in optimizing switching transitions, thereby reducing power losses and improving overall system efficiency.
  • Under-Voltage Lockout (UVLO): The built-in UVLO feature ensures that the controller remains off until the supply voltage reaches a safe operating level, thus protecting the circuitry from potential damage due to low voltage conditions.

Applications:

The TL1453CNSRG4 is suitable for a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC to DC Converters
  • Battery Chargers
  • Power Supply for Telecom Equipment
  • LED Lighting Systems

Its robust design and comprehensive feature set make the TL1453CNSRG4 an excellent choice for engineers who require a reliable and flexible PWM controller for their power management designs. Whether for consumer electronics, industrial applications, or telecommunications, the TL1453CNSRG4 from Texas Instruments stands out as a high-performance solution that can meet the demands of modern power supply requirements.

For detailed technical specifications and application guidance, designers are encouraged to consult the datasheet and support documentation available directly from Texas Instruments.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9952 $51.9376
31+ $3.2781 $101.6211
48+ $3.1756 $152.4288
66+ $3.0732 $202.8312
85+ $2.9708 $252.5180
113+ $2.6634 $300.9642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess