EN
  • EN
  • DE

TL1454ACDBR

Part No TL1454ACDBR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Buck, Boost, Flyback Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down - DC-DC Controller IC 16-SSOP
Manufacturer Texas Instruments
Package Reel - TR
Supply Voltage 3.6V ~ 20V
Operating Temperature Range -20°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-SSOP (0.209", 5.30mm Width)
Case / Package 16-SSOP
Family Name TL1454
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -TL1454ACDBRG4, -TL1454ACDBR-NDR, 296-13793-6-NDR, TL1454ACDBRG4-ND, 296-13793-1-NDR, 296-13793-2-NDR, -296-13793-1-ND, 296-13793-2, -296-13793-1, 296-13793-1, -TL1454ACDBRG4-NDR, 296-13793-6, -296-13793-1-NDR, TL1454ACDBRG4
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936608-TL1454ACDBR
Ultra Librarian 3D Model Ultra Librarian TL1454ACDBR CAD Model

Description

The TL1454ACDBR is a high-performance dual-output pulse-width modulation (PWM) controller from Texas Instruments, designed to cater to a wide range of power supply applications. This advanced controller integrates multiple features that make it an ideal choice for power supply designers looking for efficiency, reliability, and flexibility.

Key Features

  • Dual Output Channels: The TL1454ACDBR offers two independent PWM output channels, which can be used for isolated or non-isolated power supply designs, providing versatility in application.
  • Wide Operating Range: With an input voltage range that supports various applications, this controller is suitable for systems that require a stable and adaptable power solution.
  • High-Efficiency Operation: The device is designed for high-efficiency power conversion, which is critical in reducing heat dissipation and improving system reliability.
  • Programmable Frequency: The switching frequency is programmable, allowing designers to optimize their power supply for performance or for reduced electromagnetic interference (EMI).
  • Under-Voltage Lockout (UVLO): The built-in UVLO feature ensures that the power supply operates only when the input voltage is within an acceptable range, protecting the system from voltage drops.
  • Soft-Start Function: The soft-start function minimizes inrush current during startup, enhancing the longevity of the power supply and the components it powers.
  • Overcurrent Protection: The TL1454ACDBR includes overcurrent protection to safeguard the power supply and the load from damage due to excessive current.

Applications

The TL1454ACDBR is suitable for a variety of applications, including but not limited to:

  • DC/DC Converters
  • AC/DC Power Supplies
  • Isolated Power Supplies
  • Telecommunications Equipment
  • Industrial Control Systems

As a product of Texas Instruments, the TL1454ACDBR is backed by the company's commitment to high-quality and robust support. Designers and engineers can rely on this PWM controller to deliver efficient and reliable performance in their power management solutions.

You May Also Be Interested in

Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess