EN
  • EN
  • DE

TL16C2550PFBR

Part No TL16C2550PFBR
Manufacturer Texas Instruments
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC DUAL UART 1.8V-5V FIFO 48TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Features Internal Oscillator
Number of Channels 2, DUART
FIFO's 16 Byte
Data Rate (Max) 1.5Mbps
Supply Voltage - Operating 1.8 V to 5 V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Case / Package 48-TQFP (7x7)
Win Source Part Number 005568-TL16C2550PFBR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL16C2550PFBR CAD Model

Description

Product Overview: TL16C2550PFBR by Texas Instruments

The TL16C2550PFBR is a state-of-the-art dual universal asynchronous receiver-transmitter (UART) integrated circuit, proudly manufactured by Texas Instruments. This device is designed to meet the demanding requirements of modern communication systems, offering a versatile solution for serial data exchange in a variety of applications.

Key Features

  • Dual Channel: The device contains two independent UART channels, each capable of handling serial data communication efficiently.
  • High Data Rate: It supports data rates up to 1.5 Mbps, making it suitable for high-speed data transmission.
  • FIFO Buffers: Equipped with 16-byte FIFOs for both transmit and receive functions, the TL16C2550PFBR ensures smooth data flow, reducing CPU overhead.
  • Programmable Baud Rate: The baud rate is programmable, allowing users to set the desired speed for their specific application.
  • Flexible Character Lengths: It can handle 5-, 6-, 7-, or 8-bit character lengths, offering flexibility in data format.
  • Modem Control: Integrated modem control capability enables the device to be used in systems that require remote control.
  • Low Power Consumption: Designed for minimal power usage, it is ideal for battery-powered or power-sensitive applications.
  • Enhanced Features: The TL16C2550PFBR includes additional features such as automatic flow control, sleep mode, and infrared (IrDA) data communication mode.

Applications

The TL16C2550PFBR is perfect for a wide range of applications, including:

  • Industrial control systems
  • Point-of-sale (POS) terminals
  • Networking equipment
  • Computer peripheral interfacing
  • Telecommunication systems

Package and Quality

This particular model, TL16C2550PFBR, comes in a fine-pitch Ball Grid Array (FBGA) package, which is recognized for its space-saving footprint and excellent thermal performance. The device is part of Texas Instruments' commitment to high-quality standards, ensuring reliability and performance for critical communication applications.

For designers and engineers looking for a dual UART solution that combines high-speed data transmission with a wealth of features, the TL16C2550PFBR from Texas Instruments is an excellent choice.

You May Also Be Interested in

Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Lowest to $7.1152
Sipex Corporation
SIPEX PIPELINE REGISTER 8-BIT
Lowest to $3.0261
Sipex Corporation
SIPEX PRINTER INTERFACE 8 I/O
Lowest to $1.1519
Sipex Corporation
SIPEX VIDEO AMP 1 CHANNEL 1 FUNC
Need more? Email Us
Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Lowest to $6.7233
Rochester Electronics
PARALLEL I/O PORT, 0 I/O, CMOS / UART IC Channel
Need more? Email Us
Maxim Integrated
SPI/IC UART WITH 128-WORD FIFOS
Lowest to $10.1866
Sipex Corporation
SIPEX LINE DRVR/RECEIVER 2 DRVR
Need more? Email Us
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4074 $62.0370
10+ $10.1805 $101.8050
16+ $9.8623 $157.7968
21+ $9.5442 $200.4282
28+ $9.2261 $258.3308
37+ $8.2716 $306.0492
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess