EN
  • EN
  • DE

TL16C452FNR

Part No TL16C452FNR
Manufacturer Texas Instruments
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description ASYNCHRONOUS COMMUNICATIONS ELEMENTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Features Printer Port
Number of Channels 2, DUART
Operating Supply Voltage 4.75 V ~ 5.25 V
With Modem Control Yes
Mounting SMD
Package 68-LCC (J-Lead)
Manufacturer Package 68-PLCC (24.23x24.23)
RoHS State Request Verification
Win Source Part Number 1268086-TL16C452FNR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TL16C452
Introduction Date June 01, 2006
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TL16C452FNR CAD Model

Description

Product Overview: TL16C452FNR from Texas Instruments

The TL16C452FNR is a versatile and powerful integrated circuit from Texas Instruments, designed to enhance serial communication in a wide range of applications. This dual UART (Universal Asynchronous Receiver/Transmitter) chip is an essential component for systems requiring high-speed, reliable data transfer between devices or peripherals. The TL16C452FNR is particularly well-suited for industrial, telecommunications, and networking equipment, where efficient and error-free communication is paramount.

Key Features

  • Dual Channel: The device features two independent UART channels, each capable of handling serial data communication separately. This allows for simultaneous data processing and transmission, improving overall system throughput.
  • Enhanced Baud Rate: The TL16C452FNR supports a wide range of baud rates, providing flexibility for various communication standards and ensuring compatibility with both legacy and modern systems.
  • FIFO Buffers: Each UART channel includes a 16-byte FIFO (First-In-First-Out) buffer to enhance data handling and reduce the potential for data overrun, particularly in high-speed applications.
  • Programmable: The device offers programmable baud rate generators, character lengths, stop bits, and parity, allowing for customization to specific communication requirements.
  • Power Management: With its low-power consumption and power-down mode, the TL16C452FNR is ideal for power-sensitive applications, contributing to energy efficiency within the system.
  • Robust Interface: The chip includes a complete modem control capability and a bidirectional serial interface, ensuring robust communication with modems and other serial devices.

Applications

The TL16C452FNR is designed for use in a variety of applications, including but not limited to:

  • Point-of-Sale (POS) terminals
  • Networking equipment such as routers and switches
  • Industrial control systems
  • Data acquisition systems
  • Telecommunication infrastructure

In conclusion, the TL16C452FNR from Texas Instruments is a reliable and flexible solution for adding dual UART capabilities to a system. Its comprehensive feature set ensures that it can meet the demands of a broad range of serial communication applications.

You May Also Be Interested in

MaxLinear Inc
IC UART FIFO 16B DUAL 48TQFP
Lowest to $4.2053
Sipex Corporation
SIPEX VIDEO AMP 1 CHANNEL 1 FUNC
Need more? Email Us
Maxim Integrated
SPI/IC UART WITH 128-WORD FIFOS
Lowest to $10.1866
MaxLinear Inc
IC UART QUAD 2.97V - 5.5V 68PLCC
Need more? Email Us
MaxLinear Inc
IC UART FIFO 16B 28PLCC / UART IC Channel 28-PLCC (11.51x11.51)
Need more? Email Us
National Semiconductor (TI)
SERIAL I/O CONTROLLER, 1 CHANNEL
Lowest to $9.1764
NXP / Nexperia
OCTAL UART
Lowest to $58.6467
Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $7.3955
Rochester Electronics
PARALLEL I/O PORT, 0 I/O, CMOS / UART IC Channel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.9493 $59.8479
7+ $16.3686 $114.5802
10+ $15.8571 $158.5710
14+ $15.3456 $214.8384
17+ $14.8341 $252.1797
23+ $13.2995 $305.8885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess