EN
  • EN
  • DE

TL16C550AFN

Part No TL16C550AFN
Manufacturer Texas Instruments
Catalog Unclassified
Description TL16C450 UART WITH FIFO, PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Obsolete
Base Product Number TL16C
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 685399-TL16C550AFN
Ultra Librarian 3D Model Ultra Librarian TL16C550AFN CAD Model

Description

The TL16C550AFN is a highly integrated Asynchronous Communications Element (ACE) that serves as an interface between a microprocessor and a serial communication channel. This particular component, designed and manufactured by the renowned Texas Instruments, is part of the TL16C550 series, which are known for their reliability and performance in serial data communication.

Key Features

  • Enhanced UART Module: The TL16C550AFN provides an enhanced UART (Universal Asynchronous Receiver/Transmitter) function which is compatible with the industry-standard TL16C450. The enhanced features offer a FIFO (First-In-First-Out) buffer to reduce the potential for data overrun and improve overall data throughput.
  • FIFO Buffers: It includes 16-byte FIFOs for both transmit and receive operations, which significantly increase data handling capabilities and reduce CPU overhead for applications requiring high-speed serial data transfer.
  • Programmable Baud Rate: The device allows for a programmable baud rate generator, capable of dividing the timing reference clock input by divisors of 1 to (2^16 - 1), providing a wide range of baud rates for various communication requirements.
  • Modem Control: It features complete modem control capability, making it suitable for modem interface applications. The TL16C550AFN can interface directly with the modem and manage all the necessary handshaking protocols.
  • Auto Flow Control: The ACE supports automatic hardware and software flow control, ensuring seamless data transmission without loss or corruption.
  • Versatile Interrupt System: The chip includes a versatile interrupt system with a prioritized interrupt sequence, which helps the host processor manage multiple communication channels efficiently.
  • Low Power Requirements: The TL16C550AFN operates with a single 5V power supply, minimizing power consumption and making it ideal for power-sensitive applications.

Applications

The TL16C550AFN is designed for use in systems that require high-speed serial I/O port expansion. It is commonly implemented in:

  • Point-of-Sale (POS) Terminals
  • Industrial Control Systems
  • Networking Equipment
  • Peripheral Device Interfaces
  • Modem Connectivity Modules

With its enhanced features and robust performance, the TL16C550AFN from Texas Instruments remains a preferred choice for designers and engineers seeking an efficient solution for serial communication challenges.

You May Also Be Interested in

Tripp Lite
SHORT-BODY RACKMOUNT CONSOLE
Need more? Email Us
83
3M
SCOTCH-BRITE STAINLESS STEEL SCR
Need more? Email Us
Amphenol Commercial Products
HSD-NERP-PCB-7A-HSD+2LF E CODE R
Lowest to $5.8209
Qualcomm
QCA9990 (006-0), 156DRQFN, DIGIT
Lowest to $61.1195
TE Connectivity
GEMNET HDR, ASSY, 1P, 90DEG,COD
Lowest to $13.0971
Amphenol Commercial Products
HSC SERIES / PCB SIDE HEADER / A
Lowest to $1.7463
Qualcomm
HF-TR-QCA6391-1-NSP265-02
Lowest to $9.5038
Apex Tool Group
SYRINGE MANUAL 3CC 100PC
Need more? Email Us
Aven Tools
MICRO STEREO ZM 6.7X-50X W/LIGHT
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8444 $59.0664
13+ $8.0775 $105.0075
20+ $7.8251 $156.5020
27+ $7.5727 $204.4629
35+ $7.3202 $256.2070
46+ $6.5630 $301.8980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess