EN
  • EN
  • DE

TL16C550DPFBRG4

Part No TL16C550DPFBRG4
Manufacturer Texas Instruments
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC ASYNC COMM ELEMENT 48-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Channels 1, UART
FIFO's 16 Byte
Data Rate (Max) 1Mbps
Supply Voltage - Operating 2.25 V to 5.5 V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Case / Package 48-TQFP (7x7)
Win Source Part Number 054766-TL16C550DPFBRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL16C550DPFBRG4 CAD Model

Description

Introducing the TL16C550DPFBRG4 UART from Texas Instruments

The TL16C550DPFBRG4 is a high-performance UART (Universal Asynchronous Receiver/Transmitter) chip from Texas Instruments, designed to meet the demanding requirements of today's advanced communication systems. As a pivotal component for serial communication, this device is engineered to facilitate seamless data exchange between the microprocessor and serial communication peripherals.

Key Features

  • Enhanced Data Rates: The TL16C550DPFBRG4 supports baud rates up to 1.5 Mbps, allowing for high-speed data transmission that is essential for modern applications.
  • FIFO Buffers: Equipped with 16-byte FIFOs for both transmit and receive, this UART can handle high data throughput and reduces the potential for data overrun.
  • Programmable: Users can customize the operation of the device with a programmable baud rate generator, providing flexibility for a range of applications.
  • Automatic Flow Control: The chip includes automatic hardware and software flow control, ensuring reliable communication even under varying data flow conditions.
  • Low Power Consumption: Designed with power efficiency in mind, the TL16C550DPFBRG4 features a low-power sleep mode to conserve energy when not in active use.

Applications

The TL16C550DPFBRG4 is suitable for a wide array of applications, including but not limited to:

  • Industrial control systems
  • Point-of-sale (POS) terminals
  • Network servers and routers
  • Computer peripherals
  • Telecommunications equipment

Reliability and Support

Backed by Texas Instruments' reputation for quality and reliability, the TL16C550DPFBRG4 is a trusted choice for designers and engineers. Additionally, TI provides extensive technical support and documentation, making integration and troubleshooting more straightforward for developers.

Package and Availability

Offered in a 48-pin LQFP (Low-Profile Quad Flat Package), the TL16C550DPFBRG4 is designed for surface mount technology, allowing for a compact footprint on printed circuit boards. Check with authorized distributors for availability and bulk order options.

With its robust feature set and Texas Instruments' commitment to excellence, the TL16C550DPFBRG4 stands out as a superior UART solution for any application requiring reliable serial communication.

You May Also Be Interested in

MaxLinear Inc
IC UART FIFO 64B DUAL 32QFN
Lowest to $4.2435
Microchip Technology
UART UNIVERSAL ASYNCHRONOUS RECE
Lowest to $3.2210
MaxLinear Inc
IC UART PCI BUS OCTAL 144LQFP / UART IC 8 Channel RS485 64 Byte 144-LQFP (20x20)
Need more? Email Us
NXP / Nexperia
OCTAL UART
Lowest to $58.6467
Sipex Corporation
QUAD UART WITH FIFO / UART IC Channel
Need more? Email Us
Renesas Electronics America
ASYNCH COMMS INTERFACE ADAPTER / UART IC Channel
Lowest to $34.4132
Sipex Corporation
SIPEX PRINTER INTERFACE 8 I/O
Lowest to $1.1519
Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Lowest to $6.7233
Texas Instruments
IC DUAL 3.3V UART 48-LQFP
Lowest to $7.1366

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1163 $51.1630
24+ $4.1980 $100.7520
37+ $4.0669 $150.4753
51+ $3.9357 $200.7207
66+ $3.8045 $251.0970
88+ $3.4109 $300.1592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess