EN
  • EN
  • DE

TL16C550DZQSR

Part No TL16C550DZQSR
Manufacturer Texas Instruments
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC ASYNC COMM ELEMENT 24-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Number of Channels 1, UART
FIFO's 16 Byte
Data Rate (Max) 1Mbps
Supply Voltage - Operating 2.25 V to 5.5 V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Case / Package 24-BGA MICROSTAR JUNIOR (3x3)
Win Source Part Number 1107614-TL16C550DZQSR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL16C550DZQSR CAD Model

Description

The TL16C550DZQSR is a high-performance interface device from the renowned semiconductor manufacturer Texas Instruments. This product is designed for data communication in systems that require high data throughput and minimal error rates. It is an asynchronous communications element that incorporates a wide array of features to facilitate robust serial data exchange.

Key Features

  • Enhanced UART Module: The TL16C550DZQSR is an enhanced UART (Universal Asynchronous Receiver/Transmitter) that provides serial data communication with a rich set of features. It is compatible with the industry-standard TL16C550C and can be used as a drop-in replacement for many existing designs.
  • FIFO Buffers: It includes 16-byte FIFOs for both transmit and receive operations, which greatly reduces the overhead required for CPU to manage serial data communication and improves system efficiency.
  • Automatic Flow Control: The device supports automatic hardware and software flow control, ensuring data integrity during high-speed transmission by preventing data overruns.
  • Programmable Baud Rate Generator: Baud rates can be precisely selected and programmed to accommodate various communication speeds, making the device highly versatile for different applications.
  • Flexible Character Formatting: It allows for 5-, 6-, 7-, or 8-bit characters with even, odd, or no-parity bit generation and detection, along with 1, 1.5, or 2 stop bit generation to conform to a wide range of communication protocols.

Applications

The TL16C550DZQSR is suitable for a diverse array of applications that require reliable serial data transmission. These include, but are not limited to:

  • Industrial control systems
  • Point-of-sale (POS) terminals
  • Networking equipment
  • Telecommunications systems

Package and Quality

This device is offered in a compact 48-pin LQFP (Low-profile Quad Flat Package) that optimizes board space without compromising performance. Texas Instruments is known for its commitment to quality, and the TL16C550DZQSR is no exception, meeting stringent industry standards for performance and reliability.

Conclusion

With its robust feature set, the TL16C550DZQSR from Texas Instruments stands out as a top choice for designers looking to implement efficient and reliable serial communication in their systems. Its flexibility, combined with Texas Instruments' reputation for quality, makes it a go-to solution for a wide range of serial data communication needs.

You May Also Be Interested in

Rochester Electronics
SERIAL I/O CONTROLLER, 2 CHANNEL / UART IC Channel
Lowest to $23.5320
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Need more? Email Us
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Lowest to $7.1152
NXP / Nexperia
OCTAL UART
Lowest to $58.6467
Sipex Corporation
QUAD UART WITH FIFO / UART IC Channel
Need more? Email Us
Harris Corporation
PROGRAMMABLE UART / UART IC Channel
Need more? Email Us
Microchip Technology
UART UNIVERSAL ASYNCHRONOUS RECE
Lowest to $3.2210
Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Lowest to $6.7233
MaxLinear Inc
IC UART FIFO 64B DUAL 32QFN
Lowest to $4.2435

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1198 $50.8752
58+ $1.7394 $100.8852
90+ $1.6850 $151.6500
123+ $1.6307 $200.5761
159+ $1.5763 $250.6317
213+ $1.4132 $301.0116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess