EN
  • EN
  • DE

TL16C550FN

Part No TL16C550FN
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1099528-TL16C550FN
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TL16C550FN CAD Model

Description

The TL16C550FN is a high-performance asynchronous communications element (ACE) that significantly enhances the capabilities of a serial communication system. Manufactured by Texas Instruments, a leader in semiconductor solutions, this integrated circuit is designed to meet the rigorous demands of modern data communication systems.

Key Features

  • Integrated UART: The TL16C550FN features a Universal Asynchronous Receiver/Transmitter (UART) that provides serial data communication with programmable baud rates and data formats. This enables a seamless and efficient interface for serial connectivity.
  • FIFO Buffers: With its built-in 16-byte FIFO buffers for both transmit and receive, the device offers improved performance for systems operating at high data rates or under heavy system loads, reducing the potential for data loss or overflow errors.
  • Automatic Flow Control: The ACE supports automatic hardware and software flow control, ensuring reliable data transfer and preventing data loss in multitasking operating environments.
  • Flexible Baud Rate Generator: The on-chip baud rate generator is programmable and can support a wide range of baud rates, making the TL16C550FN versatile for various communication requirements.
  • Modem Control: Comprehensive modem control capabilities are included, allowing for full management of modem lines, which is essential for establishing and maintaining remote communication links.

Applications

The TL16C550FN is ideal for a variety of applications where reliable serial communication is required. Common uses include but are not limited to:

  • Industrial control systems
  • Point-of-sale (POS) terminals
  • Network servers and workstations
  • Data acquisition systems
  • Telecommunication systems

Technical Specifications

The device operates over a wide supply voltage range and is available in a 44-pin PLCC (Plastic Leaded Chip Carrier) package, making it suitable for space-constrained applications. Its industrial temperature range also ensures reliable operation in various environmental conditions.

For detailed technical specifications, please refer to the official Texas Instruments TL16C550FN datasheet.

You May Also Be Interested in

Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Lowest to $0.3678

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess