EN
  • EN
  • DE

TL16C552AFN

Part No TL16C552AFN
Manufacturer Texas Instruments
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC DUAL ASYNCH COMM 68-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Features Printer Port
Number of Channels 2, DUART
FIFO's 16 Byte
Data Rate (Max) 1Mbps
Supply Voltage - Operating 4.75 V to 5.25 V
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Case / Package 68-PLCC (24.23x24.23)
Win Source Part Number 032337-TL16C552AFN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL16C552AFN CAD Model

Description

Introducing the TL16C552AFN Dual UART with Integrated FIFOs

The TL16C552AFN is a high-performance, dual Universal Asynchronous Receiver/Transmitter (UART) integrated circuit from the renowned semiconductor manufacturer Texas Instruments. This versatile chip is designed to improve the overall performance of systems that require serial connectivity, making it an ideal solution for industrial, telecommunications, and networking applications.

Key Features and Benefits

  • Dual Channel Operation: The TL16C552AFN features two independent full-duplex channels, each with a separate set of registers and FIFOs. This allows for simultaneous and efficient data handling on both channels, enhancing multitasking capabilities.
  • Integrated FIFOs: Each UART channel is equipped with 16-byte FIFOs for both transmit and receive operations. These FIFOs help to reduce the number of interrupts presented to the CPU, thereby improving system efficiency and reducing processor overhead.
  • Flexible Baud Rate Generator: The device supports a wide range of baud rates, which can be programmed into the baud rate generator. This flexibility allows for easy adaptation to different communication standards and requirements.
  • Modem Control Capability: With comprehensive modem control features, the TL16C552AFN can easily interface with modem hardware, providing additional functionality such as hardware flow control.
  • Low Power Consumption: Designed with power efficiency in mind, this dual UART operates on a low supply voltage, making it suitable for power-sensitive applications.
  • Robust Industrial Design: The TL16C552AFN is available in a 44-pin PLCC (Plastic Leaded Chip Carrier) package, ensuring durability and reliable connectivity in various industrial environments.

Applications

The TL16C552AFN is widely used in systems that require high-speed serial data transfer, such as:

  • Point-of-sale terminals
  • Network routers and switches
  • Industrial control systems
  • Remote access servers
  • Base stations for wireless communication

With its advanced features and Texas Instruments' reputation for quality, the TL16C552AFN is a top choice for designers and engineers looking to implement reliable serial communication in their applications.

You May Also Be Interested in

Renesas Electronics America
ASYNCH COMMS INTERFACE ADAPTER / UART IC Channel
Need more? Email Us
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Need more? Email Us
Intel
SERIAL I/O CONTROLLER
Lowest to $15.1270
Rochester Electronics
PARALLEL I/O PORT, 0 I/O, CMOS / UART IC Channel
Need more? Email Us
Renesas Electronics America
IC ASYNC COMM ELEMENT UART 40DIP
Lowest to $163.2073
Sipex Corporation
SIPEX PRINTER INTERFACE 8 I/O
Lowest to $1.1519
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Lowest to $7.1152
Harris Corporation
ASYNCHRONOUS COMMUNICATIONS
Lowest to $2.1853
MaxLinear Inc
IC UART FIFO 128B QUAD 100QFP / UART IC 4, QUART Channel RS232, RS485 128 Byte 100-QFP (14x20)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0971 $52.3884
10+ $10.7463 $107.4630
15+ $10.4105 $156.1575
20+ $10.0747 $201.4940
26+ $9.7389 $253.2114
35+ $8.7314 $305.5990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 835 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess