EN
  • EN
  • DE

TL16C750FNR

Part No TL16C750FNR
Manufacturer Texas Instruments
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC ASYNC COMM ELEMENT 44-PLCC / UART 1-CH 64byte FIFO 3.3V/5V 44-Pin PLCC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Channels 1, UART
FIFO's 64 Byte
Data Rate (Max) 1Mbps
Supply Voltage - Operating 3 V to 5.25 V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Case / Package 44-PLCC (16.58x16.58)
Win Source Part Number 032347-TL16C750FNR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TL16C750
Introduction Date June 14, 2006
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TL16C750FNR CAD Model

Description

The TL16C750FNR is a high-performance serial Universal Asynchronous Receiver/Transmitter (UART) interface integrated circuit brought to you by Texas Instruments. This advanced UART is an ideal solution for communications in a wide array of embedded systems, providing enhanced data transmission reliability and speed.

Key Features

  • Flexible Baud Rate Generator: The TL16C750FNR can be programmed to generate a wide range of baud rates, allowing it to be used in systems with varying data transmission requirements.
  • 64-Byte FIFO Buffers: With its deep FIFO buffers for both transmit and receive, this UART can handle high-speed data streams while minimizing the risk of data loss or overflow.
  • Automatic Hardware and Software Flow Control: This feature ensures smooth data flow and prevents buffer overruns by automatically controlling data transmission based on buffer levels.
  • Programmable Character Lengths: It supports 5-, 6-, 7-, or 8-bit character lengths, providing flexibility in data format and compatibility with a variety of communication protocols.
  • Modem Control: The device includes modem control capability, making it suitable for applications that require remote control and monitoring.
  • Low Power Consumption: Designed with power efficiency in mind, the TL16C750FNR is suitable for battery-powered and power-sensitive applications.

Applications

The versatility of the TL16C750FNR allows it to be used in multiple applications such as:

  • Industrial control systems
  • Point of Sale (POS) terminals
  • Networking equipment
  • Computer peripherals
  • Telecommunications

Technical Specifications

Parameter Value Supply Voltage 2.7V to 5.5V Operating Temperature -40°C to 85°C Package 56-Pin QFN Interface Type Serial Data Rate up to 3 Mbps

In conclusion, the TL16C750FNR from Texas Instruments is a highly integrated and efficient UART interface IC that meets the needs of complex and demanding communication systems. Its rich set of features and reliable performance make it an excellent choice for designers looking to enhance their serial data communication capabilities.

You May Also Be Interested in

Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Need more? Email Us
MaxLinear Inc
IC UART FIFI DUAL 44LQFP
Need more? Email Us
NXP / Nexperia
IC UART DUAL W/FIFO 56-TSSOP
Need more? Email Us
Texas Instruments
IC QUAD UART 64BYTE FIFO 68PLCC
Need more? Email Us
NXP / Nexperia
IC UART 44-PLCC
Lowest to $11.6418
NXP / Nexperia
IC UART SINGLE W/FIFO 32-HVQFN
Lowest to $1.8918
MaxLinear Inc
IC UART FIFO 16B DUAL 44PLCC
Lowest to $17.6721
Sipex Corporation
4 PLCC-68 UARTs (Universal Asynchronous Receiver Transmitter) RoHS
Lowest to $156.7165
NXP / Nexperia
UART Interface IC 16CB 2.5V-5V 4CH
Lowest to $38.0151

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6313 $53.1565
12+ $8.7232 $104.6784
18+ $8.4506 $152.1108
25+ $8.1780 $204.4500
32+ $7.9054 $252.9728
43+ $7.0876 $304.7668
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess